EN
  • EN
  • DE

MC33772BTP2AE

Part No MC33772BTP2AE
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description IC BATT CNTRL LI-ION 3-6C 48LQFP / Battery Battery Cell Controller IC Lithium Ion 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr NXP USA Inc.
Package Tray
Function Battery Cell Controller
Battery Chemistry Lithium Ion
Number of Cells 3 ~ 6
Fault Protection Over/Under Voltage
Interface TPL
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC33772
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935359125557
Standard Package 250
Win Source Part Number 1077247-MC33772BTP2AE
Ultra Librarian 3D Model Ultra Librarian MC33772BTP2AE CAD Model

Description

Introducing the MC33772BTP2AE Battery Cell Controller by NXP

The MC33772BTP2AE from NXP Semiconductors is a state-of-the-art battery cell controller designed for the precise monitoring and management of multicell battery stacks. This advanced piece of technology is crucial for applications that require high reliability and long-term stability, such as electric vehicles, energy storage systems, and industrial power management solutions.

Key Features

  • High Precision: The MC33772BTP2AE offers exceptional measurement accuracy for cell voltages, ensuring the optimal performance of the battery system.
  • Multiple Cell Support: It is capable of monitoring up to 14 lithium-ion cells in series, which makes it a versatile choice for various battery configurations.
  • Integrated Balancing: With an integrated passive cell balancing feature, it helps maintain the uniformity of the charge state across all cells, thereby prolonging the battery's life.
  • Robust Communication: The device includes a high-speed, isolated SPI communication interface for secure and reliable data transfer.
  • Temperature Monitoring: It also supports the measurement of battery temperature, which is critical for maintaining safe operating conditions and preventing thermal events.

Advanced Safety Features

Equipped with a range of safety features, the MC33772BTP2AE is designed to detect and respond to abnormal conditions. Overvoltage, undervoltage, and overtemperature protections are built into the device, safeguarding the battery system from potential hazards and ensuring a high level of safety in operation.

Flexible and Scalable

The controller's architecture is both flexible and scalable, allowing it to be used in simple applications as well as complex, large-scale battery management systems. Its compact design and low power consumption make it an efficient choice for systems where space and power are at a premium.

Conclusion

The MC33772BTP2AE from NXP is a highly integrated and sophisticated battery cell controller that meets the demands of modern battery management applications. Its precision, safety features, and scalability make it an indispensable component for developers looking to optimize battery performance and longevity.

Whether you are designing a new electric vehicle, upgrading an energy storage system, or developing industrial power management solutions, the MC33772BTP2AE offers the reliability and performance you need.

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess