EN
  • EN
  • DE

MC33772BTP1AE

Part No MC33772BTP1AE
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description IC BATT CNTRL LI-ION 3-6C 48LQFP / Battery Battery Cell Controller IC Lithium Ion 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr NXP USA Inc.
Package Tray
Function Battery Cell Controller
Battery Chemistry Lithium Ion
Number of Cells 3 ~ 6
Fault Protection Over/Under Voltage
Interface TPL
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC33772
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-13897,2156-MC33772BTP1AE,NXPNXPMC33772BTP1AE,935359123557
Standard Package 250
Win Source Part Number 1022221-MC33772BTP1AE
Ultra Librarian 3D Model Ultra Librarian MC33772BTP1AE CAD Model

Description

Introducing the MC33772BTP1AE Battery Cell Controller from NXP

The MC33772BTP1AE by NXP Semiconductors is a state-of-the-art battery cell controller designed to meet the rigorous demands of today’s advanced battery management systems (BMS). This sophisticated device is a perfect fit for applications ranging from electric vehicles to energy storage systems, offering precise monitoring and control of lithium-ion battery cells.

Key Features:

  • High Precision: The MC33772BTP1AE provides exceptional measurement accuracy for cell voltages, ensuring optimal battery performance and longevity.
  • Multiple Channel Support: With the ability to monitor up to 6 cells per IC, it allows for flexible configurations in series or parallel arrangements.
  • Integrated Balancing: Passive cell balancing is integrated into the device, facilitating equal charge distribution across cells and enhancing overall battery efficiency.
  • Robust Communication: It features a high-speed, daisy-chainable SPI interface for reliable data transmission, even in harsh environments.
  • Temperature Monitoring: The controller includes temperature sensors inputs for monitoring cell temperatures, a critical factor for battery safety.

Advanced Safety and Diagnostics:

The MC33772BTP1AE is equipped with comprehensive diagnostic capabilities that ensure safe operation under various conditions. It provides overvoltage, undervoltage, and overtemperature protections, safeguarding the battery pack from potential hazards.

Energy-Efficient Operation:

Designed with energy efficiency in mind, this device operates with a low quiescent current, minimizing its impact on the overall energy consumption of the battery system.

Application Versatility:

Whether it's for electric vehicles, hybrid systems, or stationary energy storage, the MC33772BTP1AE offers the versatility needed for a wide range of applications. Its robust design ensures reliable performance in various operating conditions, making it an ideal choice for cutting-edge BMS solutions.

With the MC33772BTP1AE, NXP continues to push the boundaries of battery management technology, providing designers with the tools they need to create more reliable, efficient, and safe battery-powered systems.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6355 $63.1775
12+ $10.3677 $124.4124
18+ $10.0436 $180.7848
24+ $9.7197 $233.2728
31+ $9.3957 $291.2667
42+ $8.4238 $353.7996
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess