EN
  • EN
  • DE

MC33772ATP1AE

Part No MC33772ATP1AE
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description Freescale HQFP48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077245-MC33772ATP1AE
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC33772ATP1AE CAD Model

Description

NXP MC33772ATP1AE Battery Cell Controller

The NXP MC33772ATP1AE is a state-of-the-art battery cell controller designed for automotive and industrial applications that require precise battery monitoring and management. This advanced integrated circuit (IC) is a crucial component for ensuring the safety, efficiency, and longevity of battery systems, particularly in electric vehicles (EVs), hybrid electric vehicles (HEVs), and energy storage systems.

At the heart of the MC33772ATP1AE's capabilities is its ability to monitor up to 6 Li-ion or Li-polymer cells connected in series. This allows for the accurate measurement of critical parameters such as cell voltage, temperature, and current, which are essential for maintaining optimal battery performance and preventing unsafe operating conditions.

The device features a robust design that includes a wide operating temperature range, making it suitable for harsh environments. Its built-in diagnostics and fault detection mechanisms ensure reliable operation by continuously checking for issues such as open-wire detection, under and overvoltage conditions, and temperature extremes.

One of the key benefits of the MC33772ATP1AE is its capacity for cell balancing. This feature helps to equalize the charge across all cells in a battery pack, thereby maximizing its capacity and lifespan. The IC supports both passive and active cell balancing strategies, giving designers the flexibility to choose the most appropriate method for their application.

Communication with the host controller is facilitated through an isolated SPI interface, which enhances safety by electrically isolating the battery pack from the system's sensitive electronics. Additionally, the device can be daisy-chained with other battery monitoring ICs to manage larger battery packs with more cells, without compromising on signal integrity or data transfer rates.

Overall, the NXP MC33772ATP1AE is a highly integrated and feature-rich battery cell controller that offers superior performance for critical battery management functions. Its robust design, coupled with advanced monitoring and balancing features, makes it an ideal choice for automotive manufacturers and designers working on the next generation of electric vehicles and energy storage solutions.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess