EN
  • EN
  • DE

MC33771CTA1AER2

Part No MC33771CTA1AER2
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description BATTERY CELL CONTROLLER, ADVANCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203626-MC33771CTA1AER2
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Management
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Active
Function Battery Cell Controller
Battery Chemistry Lithium Ion
Fault Protection Over/Under Voltage
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MC33771CTA1AER2 CAD Model

Description

The MC33771CTA1AER2 is a cutting-edge battery cell controller designed by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This advanced integrated circuit is tailored for the precise monitoring and management of multicell battery stacks, which are commonly found in electric vehicles (EVs), hybrid electric vehicles (HEVs), and energy storage systems.

Key Features

  • High Precision: The device offers high-accuracy measurements of cell voltages and temperatures, ensuring the safe and efficient operation of the battery pack.
  • Robust Communication: It features a robust daisy-chain communication interface, which allows for reliable data exchange between multiple devices in a battery management system (BMS).
  • Flexible Configuration: The MC33771CTA1AER2 supports a wide range of battery chemistries and configurations, making it a versatile choice for various applications.
  • Integrated Balancing: It includes an active cell balancing function, which optimizes battery performance and extends the life of the battery pack.
  • Diagnostic Functions: Comprehensive diagnostic features are built into the device to detect and manage faults, enhancing the safety of the system.

Applications

With its robust feature set, the MC33771CTA1AER2 is ideal for a variety of applications, including:

  • Electric and Hybrid Electric Vehicles
  • Energy Storage Systems
  • Backup Power Systems
  • Industrial and Commercial Battery Systems

Technical Specifications

The MC33771CTA1AER2 operates over a wide temperature range and is designed to interface seamlessly with NXP's portfolio of microcontrollers and processors. It is compliant with stringent automotive standards for reliability and performance.

Conclusion

As the demand for efficient and reliable battery systems continues to grow, the MC33771CTA1AER2 from NXP provides a sophisticated solution that meets the needs of advanced battery management. Its precise measurement capabilities, robust communication protocols, and flexible design make it an essential component for any high-performance BMS.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1089 $72.4356
8+ $14.8586 $118.8688
13+ $14.3943 $187.1259
17+ $13.9300 $236.8100
22+ $13.4657 $296.2454
29+ $12.0727 $350.1083
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,679 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess