EN
  • EN
  • DE

MC33771BSP1AE

Part No MC33771BSP1AE
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description BATTERY CELL CONTROLLER, GENERIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Function Battery Cell Controller
Battery Chemistry Lithium-Ion
Number of Cells 7 ~ 14
Fault Protection Over/Under Voltage
Interface SPI
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP (10x10)
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813478-MC33771BSP1AE
Ultra Librarian 3D Model Ultra Librarian MC33771BSP1AE CAD Model

Description

Introducing the MC33771BSP1AE Battery Cell Controller from NXP

The MC33771BSP1AE is a cutting-edge battery cell controller designed by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This advanced integrated circuit (IC) is specifically engineered for monitoring and managing multiple-cell battery stacks that are commonly found in electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale energy storage systems for renewable energy applications.

At the heart of the MC33771BSP1AE lies its precision in measuring critical parameters such as cell voltage, temperature, and current. This ensures that the battery cells operate within their safe operating area, thus prolonging their lifespan and maintaining efficiency. The device's robust design allows it to handle up to 14 lithium-ion cells in series, making it a versatile choice for various battery configurations.

One of the key features of the MC33771BSP1AE is its ability to perform accurate cell voltage measurements in the range of 0.5V to 5V with an impressive accuracy of ±0.8mV. This high level of precision is crucial for balancing the cells, which is essential for maintaining the overall health and performance of the battery pack.

The device also incorporates a sophisticated temperature monitoring system, which uses external thermistors to provide precise temperature readings. This information is vital for thermal management, ensuring that the battery operates within the optimal temperature range, thus preventing overheating and potential thermal runaway.

Communication with the main controller is facilitated through a reliable daisy-chainable SPI interface or an isolated high-speed transformer interface, allowing for flexible integration into various system architectures. Additionally, the MC33771BSP1AE features passive cell balancing, state-of-charge (SOC) and state-of-health (SOH) estimation, along with comprehensive diagnostics that contribute to the safety and reliability of the battery management system (BMS).

Designed with safety in mind, the MC33771BSP1AE includes several fail-safe features such as overvoltage, undervoltage, and overtemperature protection. It also complies with stringent automotive standards, making it an excellent choice for applications that demand high reliability and performance.

In summary, the MC33771BSP1AE from NXP represents a high-performance solution for advanced battery management, offering precise measurements, robust communication options, and a suite of safety features that make it well-suited for the demanding requirements of today's battery-operated systems.

You May Also Be Interested in

Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8947 $59.7894
5+ $24.5290 $122.6450
7+ $23.7624 $166.3368
9+ $22.9959 $206.9631
12+ $22.2294 $266.7528
16+ $19.9298 $318.8768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,713 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess