EN
  • EN
  • DE

MC33689DPEWR2

Part No MC33689DPEWR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description HIGH PERFORMANCE SYSTEM BASIS CHIP / IC SYSTEM BASIS W/LIN 32SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications Automotive Mirror Control
Interface SPI Serial
Operating Supply Voltage 5.5 V ~ 18 V
Package 32-SOIC (0.295", 7.50mm Width)
Manufacturer Package 32-SOIC
Mounting SMD
Win Source Part Number 787746-MC33689DPEWR2
Popularity Medium
Supply and Demand Status Balance
Introduction Date September 14, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC33689DPEWR2 CAD Model

Description

Introducing the MC33689DPEWR2 from NXP Semiconductors

The MC33689DPEWR2 is a sophisticated System Basis Chip (SBC) designed by NXP Semiconductors, which is renowned for its high-performance automotive solutions. This integrated circuit is specifically engineered to cater to the demanding needs of automotive control units. It combines a variety of features that are essential for in-vehicle network communication, particularly in powertrain and safety applications.

Key Features and Benefits

  • Integrated LIN Transceiver: The MC33689DPEWR2 includes a LIN 2.0/2.1/SAE J2602 compliant transceiver that provides reliable communication in Local Interconnect Network (LIN) bus systems. This allows for seamless integration into automotive networks, ensuring robust data exchange between different vehicle components.
  • Voltage Regulator: An onboard voltage regulator with various operating modes, including normal, standby, and sleep modes, adds to the flexibility of the device. This feature ensures that the system can manage power efficiently, thereby reducing the overall energy consumption of the vehicle's electronic systems.
  • Watchdog Timer: A built-in watchdog timer enhances the safety and reliability of the system by monitoring the proper operation of the microcontroller and other connected devices. If a system malfunction is detected, the watchdog can initiate a reset to restore normal operation.
  • Fail-Safe Operation: The SBC is designed with fail-safe features that help detect and manage system faults. This is crucial in automotive environments where safety and reliability are paramount.
  • Thermal Protection: Thermal shutdown protection is integrated into the device to prevent damage from overheating. This ensures the longevity and durability of the SBC even under harsh operating conditions.
  • Multiple Operating Modes: The device supports multiple operating modes, allowing for a balance between performance and power consumption based on the system's current needs.

Applications

The MC33689DPEWR2 is ideal for various automotive applications, including but not limited to engine control units, transmission control modules, and body control modules. Its robust design and comprehensive feature set make it an excellent choice for manufacturers looking to enhance the reliability and efficiency of their automotive control systems.

With its integration of critical functions and attention to safety, the MC33689DPEWR2 by NXP Semiconductors stands out as a key component in the advancement of automotive electronics, contributing to smarter, safer, and more efficient vehicles.

You May Also Be Interested in

VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2742 $58.0162
27+ $4.3276 $116.8452
42+ $4.1924 $176.0808
57+ $4.0572 $231.2604
74+ $3.9219 $290.2206
99+ $3.5162 $348.1038
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,865 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess