EN
  • EN
  • DE

MC33662BLEFR2

Part No MC33662BLEFR2
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SOIC  /  1/1 Transceiver LINbus 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Package Tape & Reel
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Data Rate 20kbps
Voltage - Supply 7V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MC33662
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC33662BLEFR2-ND,568-MC33662BLEFR2CT,935311331518,568-MC33662BLEFR2DKR,568-MC33662BLEFR2TR
Standard Package 2,500
Win Source Part Number 1113769-MC33662BLEFR2
Ultra Librarian 3D Model Ultra Librarian MC33662BLEFR2 CAD Model

Description

The MC33662BLEFR2 is a state-of-the-art Local Interconnect Network (LIN) transceiver designed by NXP Semiconductors. This robust component is specifically tailored for automotive applications and is compliant with LIN protocol specifications 2.0, 2.1, and SAE J2602. It provides a reliable interface between the LIN master/slave protocol controller and the physical bus in a LIN network.

Key Features

  • High Integration: Includes a LIN transceiver, voltage regulator, and watchdog in one package, reducing external component count and system complexity.
  • Enhanced ESD Performance: Withstands electrostatic discharge up to ±15 kV, ensuring robustness and reliability in harsh automotive environments.
  • Low Standby Current: Offers a low-power mode with a typical standby current of 10 µA, making it ideal for battery-operated systems.
  • Thermal Shutdown: Features an integrated thermal shutdown protection mechanism to prevent damage from overheating.
  • Wide Operating Voltage: Operates over a broad range of supply voltages from 5.5 V to 27 V, accommodating various automotive power supply conditions.

Applications

Thanks to its robust design and versatile features, the MC33662BLEFR2 is an excellent choice for a wide range of automotive applications, including but not limited to:

  • Body control modules
  • Rain/light sensors
  • Door modules
  • Seat control
  • HVAC systems

Package and Quality

The device comes in an 8-pin SOIC package, which is suitable for space-constrained applications. It is designed to meet the rigorous quality standards of the automotive industry, ensuring high reliability and performance.

Conclusion

The MC33662BLEFR2 from NXP Semiconductors represents a sophisticated solution for automotive LIN networks, offering high integration, exceptional ESD performance, low standby current, and thermal protection. Its wide voltage operating range and compliance with current LIN standards make it a forward-compatible choice for next-generation vehicle designs.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4154 $50.7234
51+ $1.9819 $101.0769
79+ $1.9199 $151.6721
108+ $1.8580 $200.6640
140+ $1.7961 $251.4540
187+ $1.6103 $301.1261
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,514 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess