EN
  • EN
  • DE

MC33298DW

Part No MC33298DW
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Eight Output Switch with Serial Peripheral Interface I/O | IC SWITCH SERIAL OCTAL 24-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 8
Output Configuration Low Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 9V ~ 26.5V
Supply Voltage 2.5V ~ 4.5V
Current - Output (Maximum) 1A
Rds On 350mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MC33298
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1218363-MC33298DW
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33298DW CAD Model

Description

Product Overview: NXP MC33298DW

The NXP MC33298DW is a sophisticated, high-performance octal serial switch IC designed to deliver efficient solutions for automotive and industrial applications. This advanced piece of technology is engineered to manage power distribution and to control various functions with precision and reliability.

Key Features

  • Eight Output Channels: The MC33298DW is equipped with eight low RDS(on) output channels, which are capable of handling a significant amount of current, making it suitable for driving various loads.
  • Serial Peripheral Interface (SPI): With an SPI interface, this device allows for seamless communication with microcontrollers, enabling easy integration into existing systems.
  • Multiple Diagnostic Functions: It includes a wide range of diagnostic features such as open load detection, short-circuit detection, and over-temperature shutdown, ensuring safe and reliable operation.
  • Low Standby Current: The device is designed for energy efficiency with a low standby current, which is especially important in battery-powered systems to prolong battery life.

Applications

The MC33298DW is versatile and can be employed in a variety of applications, including but not limited to:

  • Automotive systems such as power distribution modules, body control modules, and lighting control
  • Industrial control systems where multiple loads need to be managed
  • Robotics and automated systems requiring reliable switch operations

Package and Quality

This product is offered in a 24-SOIC wide body package, which is designed to meet the rigorous demands of automotive and industrial environments. Its robust design ensures that it can withstand harsh conditions while maintaining optimal performance. The MC33298DW is manufactured to meet the highest quality standards, providing reliable operation throughout its lifespan.

Conclusion

The NXP MC33298DW octal serial switch is an essential component for designers looking to create efficient and reliable power management systems. With its robust feature set and diagnostic capabilities, it stands out as a smart choice for applications requiring high-quality and durable switching solutions.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess