EN
  • EN
  • DE

MC33143DW

Part No MC33143DW
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Dual High-Side Switch | IC SWITCH DUAL H-SIDE 24-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 9V ~ 17V
Supply Voltage 4.5V ~ 5.5V
Rds On 140mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MC33143
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1218211-MC33143DW
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33143DW CAD Model

Description

The MC33143DW is a sophisticated integrated circuit designed by NXP Semiconductors, tailored for the precise control of brushless DC motors. This versatile driver is engineered to provide a comprehensive solution for a wide range of applications, including but not limited to, computer peripherals, automotive components, and industrial automation systems.

Key Features

  • Motor Type Support: Specifically designed to cater to three-phase brushless DC motors, ensuring compatibility with a variety of modern motor designs.
  • Voltage Range: Operates over a broad voltage range, accommodating various power supply specifications and allowing for flexible system integration.
  • High Integration: Integrates multiple functions such as voltage regulation and motor control logic, reducing the need for external components and simplifying the overall design.
  • Protection Mechanisms: Features built-in protective measures including under-voltage lockout, thermal shutdown, and over-current protection, enhancing the reliability and longevity of the motor system.

Performance and Efficiency

The MC33143DW is recognized for its high-performance capabilities, offering efficient operation and precise motor control. Its advanced design contributes to reduced power loss and improved thermal management, ensuring optimal performance even under strenuous conditions.

Package and Mounting

Enclosed in a robust SOIC-16 wide-body package, the MC33143DW is designed for surface mount technology (SMT), which offers a compact footprint and is conducive to modern, high-density printed circuit board designs.

Applications

This driver IC is an excellent choice for a plethora of applications that require reliable and efficient motor control. Its versatility and robust feature set make it ideal for precision-driven tasks in sectors such as:

  • Automotive systems, including electric power steering and HVAC blowers
  • Industrial automation, including robotic arms and conveyor systems
  • Consumer electronics, such as drones and computer cooling fans

Overall, the MC33143DW from NXP stands out as a high-quality, reliable component that provides an effective solution for complex motor control challenges.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess