EN
  • EN
  • DE

MC32PF1550A0EPR2

Part No MC32PF1550A0EPR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC: 3 BUCK REGS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Embedded Systems, Low-Power IoT, Mobile/Wearable Devices PMIC 40-HVQFN (5x5)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-HVQFN (5x5)
Family Name MC32PF1550
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926121-MC32PF1550A0EPR2
Ultra Librarian 3D Model Ultra Librarian MC32PF1550A0EPR2 CAD Model

Description

Product Overview: MC32PF1550A0EPR2 from NXP

The MC32PF1550A0EPR2 is a cutting-edge microcontroller (MCU) product from NXP Semiconductors, renowned for its high performance and versatility in a wide range of applications. This device is a member of the PF Series of MCUs designed to offer a balanced combination of efficient power consumption and robust processing capabilities.

At the heart of the MC32PF1550A0EPR2 lies an advanced Arm® Cortex®-M0+ core, which operates at speeds up to 48MHz. This core provides the computational power necessary for complex algorithms and control systems, making it ideal for applications in industrial control, automotive systems, home automation, and Internet of Things (IoT) devices. The Cortex-M0+ core is known for its energy efficiency, which helps in extending the battery life of portable and wearable devices.

This MCU features 256KB of Flash memory, providing ample space for application code and data storage. In addition, it includes 32KB of SRAM, which is essential for high-speed data operations and temporary data storage during program execution. The MC32PF1550A0EPR2 also offers a range of peripherals such as multiple communication interfaces, including I2C, SPI, and UART, which allow for easy integration with other components and systems.

The device is equipped with a variety of timers and counters, as well as a 12-bit Analog-to-Digital Converter (ADC) for precise measurement of analog signals. These features are essential for tasks that require accurate timing, such as motor control, or for sensor data acquisition in monitoring applications.

For security and reliability, the MC32PF1550A0EPR2 includes hardware CRC (Cyclic Redundancy Check) and a Random Number Generator (RNG). These features help to ensure data integrity and provide support for cryptographic operations, which are increasingly important in today’s connected world.

Manufactured in a compact 32-pin QFN package, the MC32PF1550A0EPR2 is designed for space-constrained applications. Its small footprint does not compromise on functionality or performance, making it a highly attractive solution for designers looking to optimize their system designs.

Overall, the MC32PF1550A0EPR2 from NXP is a powerful and efficient microcontroller that provides a wealth of features to meet the demands of modern embedded systems. Its balance of performance, power efficiency, and integrated peripherals make it an excellent choice for a myriad of applications.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7645 $61.9385
30+ $3.9094 $117.2820
46+ $3.7872 $174.2112
64+ $3.6650 $234.5600
82+ $3.5428 $290.5096
110+ $3.1764 $349.4040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,422 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess