EN
  • EN
  • DE

MC25XS6300BEK

Part No MC25XS6300BEK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH HIGH SIDE 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Switch/Driver - - 4.5A 32-SOIC-EP
Manufacturer NXP
Package Tube
Supply Voltage 4.5V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 32-SOIC-EP
Family Name MC25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 42
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926116-MC25XS6300BEK
Ultra Librarian 3D Model Ultra Librarian MC25XS6300BEK CAD Model

Description

The NXP MC25XS6300BEK is a state-of-the-art, high-side switch designed for automotive and industrial applications that require precise control and diagnostics of load currents. This advanced device is part of NXP's extensive portfolio of smart switch solutions, which are engineered to provide robust and reliable control of various load types with enhanced safety features.

Key Features

  • High Current Capability: The MC25XS6300BEK is capable of handling high current loads, making it suitable for driving a wide range of resistive, inductive, and capacitive loads.
  • Integrated Control: With an SPI (Serial Peripheral Interface), the device allows for sophisticated control and status reporting, enabling system diagnostics and fault detection.
  • Advanced Protection: It includes over-current, over-temperature, and short-circuit protection, ensuring reliable operation under adverse conditions.
  • Low Quiescent Current: Designed for energy efficiency, the switch features a low quiescent current that minimizes power consumption when in standby mode.
  • Wide Operating Voltage Range: The MC25XS6300BEK operates across a broad voltage range, accommodating various application requirements.

Applications

The versatility of the MC25XS6300BEK makes it ideal for a multitude of applications, including:

  • Automotive systems such as lighting, motor control, and heating
  • Industrial automation for actuator control
  • Smart power distribution systems

Product Details

The MC25XS6300BEK comes in a compact package and is designed with the robustness expected from NXP's high-quality components. The device's precision and programmable features, combined with its diagnostic capabilities, provide a comprehensive solution for power management and control in advanced electronic systems. Whether used in automotive environments or industrial settings, the MC25XS6300BEK delivers performance and reliability that engineers and system designers can count on.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.7102 $90.7102
2+ $74.4282 $148.8564
3+ $72.1032 $216.3096
4+ $69.7770 $279.1080
5+ $67.4508 $337.2540
6+ $60.4735 $362.8410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess