EN
  • EN
  • DE

MC17XS6400CEK

Part No MC17XS6400CEK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tube
Supply Voltage 4.5V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 32-SOIC-EP
Family Name MC17
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 42
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926110-MC17XS6400CEK
Ultra Librarian 3D Model Ultra Librarian MC17XS6400CEK CAD Model

Description

The MC17XS6400CEK is a cutting-edge power system basis chip (SBC) from NXP Semiconductors, designed to cater to the demanding requirements of automotive applications. This advanced component is engineered to provide a reliable power supply and communication interface, which is essential for automotive electronic control units (ECUs).

Key Features

  • Integrated Power Control: The MC17XS6400CEK boasts multiple integrated voltage regulators, enabling direct connection to the battery and providing stable power to the connected microcontroller and peripherals.
  • Enhanced Safety: With built-in fail-safe features and diagnostic capabilities, this SBC ensures a high level of safety, meeting the stringent requirements of the automotive industry.
  • Communication Interfaces: It includes a range of communication interfaces such as CAN, LIN, and SPI, allowing for flexible and robust data exchange within the vehicle's network.
  • Programmable Watchdog Timer: The device features a programmable watchdog timer that helps in monitoring the proper operation of the microcontroller, enhancing system reliability.
  • High-Temperature Operation: Designed to withstand the extreme conditions of automotive environments, the MC17XS6400CEK operates reliably at high temperatures.

Applications

The MC17XS6400CEK is ideally suited for a variety of automotive applications, including body control modules, gateway modules, and powertrain systems. Its robust design and comprehensive feature set make it an excellent choice for managing the power and communication requirements of modern vehicles.

Technical Specifications

  • Voltage Range: 6V to 27V
  • Temperature Range: -40°C to 125°C
  • Package: 32-lead HSOP

Conclusion

With its robust design, advanced power management, and communication capabilities, the MC17XS6400CEK from NXP is a powerful SBC that delivers the performance and reliability needed for the automotive sector. By integrating this chip into their systems, manufacturers can ensure efficient operation, safety, and compliance with automotive standards.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.6594 $65.6594
3+ $53.8738 $161.6214
4+ $52.1910 $208.7640
5+ $50.5070 $252.5350
6+ $48.8230 $292.9380
8+ $43.7733 $350.1864
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess