EN
  • EN
  • DE

MC15XS3400DPNA

Part No MC15XS3400DPNA
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Quad High Side Switch (Quad 15 mOhm) | IC SWITCH HIGH SIDE PWR 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 6V ~ 20V
Supply Voltage 3V ~ 5.5V
Current - Output (Maximum) 6A
Rds On 15mOhm
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 24-PowerQFN
Supplier Device Package 24-PQFN (12x12)
Family Part Number MC15XS3400
Manufacturer Pack Quantity 168
MSL Level 3 (168 Hours)
Win Source Part Number 1218066-MC15XS3400DPNA
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC15XS3400DPNA CAD Model

Description

The NXP MC15XS3400DPNA is a sophisticated, high-performance System Basis Chip (SBC) that integrates multiple features into a single, compact package. Designed to cater to the demanding requirements of automotive power applications, this chip is an ideal choice for managing the power distribution within vehicles.

Key Features

  • Multiple Switch Channels: The MC15XS3400DPNA comes with four high-side switch channels, which provide a robust output for driving resistive, inductive, and capacitive loads. This versatility makes it suitable for a wide range of automotive applications.
  • High Current Capability: Each channel can handle continuous current up to 15A, making the device capable of powering heavy loads without the need for additional components.
  • Advanced Protection: The device offers several protection features, including overcurrent, overtemperature, and short-circuit protection, ensuring the safety and reliability of the system it is integrated into.
  • Diagnostic Functions: Built-in diagnostic capabilities allow for real-time monitoring of the system's status, aiding in the early detection of potential issues and simplifying maintenance.
  • Wide Voltage Range: With an operating voltage range from 6V to 27V, the MC15XS3400DPNA is designed to withstand the fluctuations commonly found in automotive power systems.

Applications

The MC15XS3400DPNA is particularly well-suited for automotive environments, where it can be used in applications such as:

  • Headlight control
  • Fan control
  • Heater control
  • DC motor control

Technical Specifications

Some of the key technical specifications of the MC15XS3400DPNA include:

  • Power Supply Voltage: 6V to 27V
  • Output Current (per channel): up to 15A
  • Operating Temperature Range: -40°C to 125°C
  • Package: 24-Pin HSOP

In conclusion, the NXP MC15XS3400DPNA is a robust, feature-rich chip designed for high-power automotive applications. Its integration of multiple channels, high current capabilities, and comprehensive protective features make it a reliable and efficient solution for modern vehicle power systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1428 $55.7140
11+ $9.1429 $100.5719
17+ $8.8571 $150.5707
24+ $8.5714 $205.7136
31+ $8.2857 $256.8567
41+ $7.4286 $304.5726
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess