EN
  • EN
  • DE

MC145423DT

Part No MC145423DT
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description Universal Digital Loop Transceiver (UDLT-3) | IC TXRX UDLT/ISDN 28TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Type Transceiver
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number MC145423
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1217900-MC145423DT
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC145423DT CAD Model

Description

Product Overview: MC145423DT from NXP

The MC145423DT is a high-performance integrated circuit designed by NXP Semiconductors, a leader in the electronics industry. This product is part of NXP's extensive range of semiconductor solutions that cater to a wide array of applications, from automotive to mobile, and industrial uses.

Key Features

  • Versatility: The MC145423DT is suitable for a variety of applications due to its flexible design and functionality. It is commonly used in communication systems, consumer electronics, and other sophisticated electronic setups.
  • Integration: This IC integrates multiple functions into a single chip, which helps in reducing the overall component count, saving space on the PCB, and potentially lowering the cost of the end product.
  • Performance: NXP's commitment to quality ensures that the MC145423DT delivers reliable and consistent performance, making it a preferred choice for manufacturers seeking high-quality semiconductor products.

Applications

The versatility of the MC145423DT allows it to be used in a broad spectrum of applications. It is particularly well-suited for high-speed communication protocols and can be found in devices that require robust data handling capabilities. Its compact size and integration features make it an excellent choice for portable devices where space is at a premium.

Technical Specifications

  • Package: The MC145423DT comes in a small package that is ideal for compact circuit designs.
  • Quality: As with all NXP products, this IC is manufactured to the highest standards, ensuring that it meets stringent quality and reliability criteria.
  • Support: NXP provides comprehensive technical support for the MC145423DT, including datasheets, application notes, and design resources to aid developers in integrating this IC into their projects.

In conclusion, the MC145423DT from NXP Semiconductors is a testament to the company's dedication to innovation and excellence in the semiconductor industry. With its combination of performance, integration, and versatility, this product stands out as a top choice for designers and engineers looking to create sophisticated electronic systems.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess