EN
  • EN
  • DE

MC10XS6325BEK

Part No MC10XS6325BEK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH HIGH SIDE 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Switch/Driver - - 4.5A, 9A 32-SOIC-EP
Manufacturer NXP
Package Tube
Supply Voltage 4.5V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 32-SOIC-EP
Family Name MC10X
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883268-MC10XS6325BEK
Ultra Librarian 3D Model Ultra Librarian MC10XS6325BEK CAD Model

Description

Product Overview: MC10XS6325BEK from NXP Semiconductors

The MC10XS6325BEK is a state-of-the-art power system basis chip (SBC) designed by NXP Semiconductors, a leader in automotive processing solutions. This advanced integrated circuit is tailored for automotive power applications, offering a compact, high-performance solution for vehicle electronics.

Key Features

  • High Integration: The MC10XS6325BEK integrates multiple features, including a voltage regulator, watchdog timer, and fail-safe I/O ports, which simplifies design and reduces board space requirements.
  • Voltage Regulation: It includes a 5V voltage regulator with a high current capacity, ensuring stable power supply for critical automotive subsystems.
  • Multiple Communication Interfaces: With support for CAN and LIN communication protocols, this SBC facilitates robust data exchange between different vehicle domains.
  • Enhanced Safety: The device is equipped with a window watchdog timer to monitor system integrity, and it is designed to meet the stringent safety requirements of the automotive industry.
  • Flexible Power Management: The MC10XS6325BEK provides several low-power modes, making it suitable for applications that require energy efficiency without compromising performance.
  • Robust Design: Designed to operate under harsh automotive conditions, it is characterized by extended temperature range and resistance to voltage transients.

Applications

The MC10XS6325BEK is ideal for a variety of automotive applications, including body control modules, gateway modules, and power supply systems. Its robust design and integrated features make it an excellent choice for managing the complex power demands of modern vehicles.

Technical Specifications

  • Supply Voltage Range: 6V to 27V
  • 5V Output Voltage with Current Capability up to 400mA
  • Operating Temperature Range: -40°C to 125°C
  • Packages: 32-lead LQFP
  • Compliant with ISO26262 functional safety standard

In conclusion, the MC10XS6325BEK from NXP is a versatile and reliable SBC that brings together a range of features necessary for the demanding requirements of automotive power management. Its integration, safety features, and communication capabilities make it an indispensable component for the next generation of vehicle electronics.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess