EN
  • EN
  • DE

MC10XS4200BFKR2

Part No MC10XS4200BFKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 23PQFN / Power Switch/Driver 1:1 N-Channel 6A 23-PQFN (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 8V ~ 36V
Supply Voltage - Operating 3V ~ 5.5V
Current - Output (Max) 6A
Rds On (Typ) 10mOhm (Max)
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 23-PQFN (12x12)
Package / Case 23-PowerQFN
Base Product Number MC10X
Other Names 934070604578,568-15060-2,568-15060-1,MC10XS4200BFKR2,568-15060-6
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253239-MC10XS4200BFKR2
Ultra Librarian 3D Model Ultra Librarian MC10XS4200BFKR2 CAD Model

Description

Product Overview: MC10XS4200BFKR2 by NXP

The MC10XS4200BFKR2 is a sophisticated, high-performance power switch designed by NXP Semiconductors, tailored for automotive and industrial applications. This advanced device is engineered to deliver exceptional control and protection for loads with high inrush current, making it a reliable choice for managing various electrical systems.

Key Features

  • High Current Handling: The MC10XS4200BFKR2 can manage continuous current up to 20A, making it suitable for heavy-duty operations.
  • Dual Channel Output: It features two independent programmable channels, allowing for flexible control of different load types within the same system.
  • Wide Voltage Range: With an operating voltage range from 6V to 28V, this device is versatile and can adapt to various electrical environments.
  • Advanced Protection: It includes overcurrent protection, overtemperature shutdown, and undervoltage shutdown, ensuring the safety and longevity of both the switch and the load.
  • Diagnostic Functions: Integrated diagnostics provide feedback on the state of the switch, the load, and the system, facilitating maintenance and troubleshooting.
  • SPI Interface: The Serial Peripheral Interface (SPI) allows for digital communication and control, offering precise operation and configurability.

Applications

The MC10XS4200BFKR2 is well-suited for a range of applications where robust control and protection are essential. Typical uses include automotive systems such as power distribution boxes, body control modules, and engine control units. In industrial settings, it can be employed in factory automation, robotics, and process control systems.

Quality and Reliability

NXP's commitment to quality is evident in the MC10XS4200BFKR2, which is built to meet the stringent requirements of the automotive industry. The device is AEC-Q100 qualified, ensuring high reliability and performance in the challenging conditions faced by automotive electronics.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess