EN
  • EN
  • DE

MC10XS3535HFK

Part No MC10XS3535HFK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:6 24PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tray
Supply Voltage 3V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-PowerQFN
Case / Package 24-PQFN (12x12)
Family Name MC10X
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 840
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883263-MC10XS3535HFK
Ultra Librarian 3D Model Ultra Librarian MC10XS3535HFK CAD Model

Description

Product Overview: NXP MC10XS3535HFK

The NXP MC10XS3535HFK is a state-of-the-art, high-performance System Basis Chip (SBC) that integrates a range of features to cater to the demanding requirements of automotive applications. Designed with a focus on reliability and efficiency, this chip is an ideal solution for power management and actuator control within vehicles.

Key Features

  • High-Efficiency Power Control: The MC10XS3535HFK is equipped with five high-side drivers that offer efficient power control for various automotive loads, including bulbs, solenoids, and motors.
  • Advanced Diagnostics: It includes comprehensive diagnostic and protection features to ensure reliable operation under a wide range of conditions. This includes open load detection, overcurrent protection, and thermal shutdown.
  • Flexible Interface: The device supports a 3.3V and 5V compatible SPI interface, enabling easy integration with microcontrollers and other digital systems within the vehicle.
  • Robust Design: Its robust design is compliant with automotive-grade standards, ensuring performance in harsh environments characterized by high temperatures and voltage variations.

Applications

The MC10XS3535HFK is versatile and can be used in a variety of automotive systems, including:

  • Engine control modules
  • Body control modules
  • Lighting systems
  • Power distribution systems

Technical Specifications

  • Operating Voltage Range: 6V to 27V
  • Five high-side outputs with current monitoring
  • Output current capability: 35 mΩ typical RDS(on)
  • Temperature range: -40°C to 150°C
  • Package: 24-lead HSOP with exposed pad

The NXP MC10XS3535HFK is not just a chip but a comprehensive solution for modern automotive power management systems. Its combination of performance, diagnostics, and protection ensures that it can meet the stringent requirements of the automotive industry while providing designers with a flexible and robust component for their control systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess