EN
  • EN
  • DE

MC10XS3435BPNA

Part No MC10XS3435BPNA
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch Hi Side 4-OUT 6A 0.036Ohm/0.126Ohm Automotive 24-Pin PWR QFN Tray / IC SWITCH HIGH SIDE QUAD 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 6 V ~ 20 V
Supply Voltage 3 V ~ 5.5 V
Current - Output (Maximum) 6A
Rds On (Typ) 10 mOhm (Maximum), 35 mOhm (Maximum)
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 24-PowerQFN
Manufacturer Package 24-PQFN (12x12)
Win Source Part Number 787685-MC10XS3435BPNA
Popularity Medium
Supply and Demand Status Limited
Family Name MC10XS3435
Introduction Date January 23, 2009
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC10XS3435BPNA CAD Model

Description

Introducing the MC10XS3435BPNA from NXP Semiconductors

The MC10XS3435BPNA is a high-performance, octal output, low-side power switch designed by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This advanced integrated circuit is tailored for automotive and industrial power control applications, providing a robust and efficient way to manage loads with precision and reliability.

Key Features

  • Multiple Switching Channels: The device includes eight low RDS(on) MOSFETs, which can be controlled individually or in parallel for higher current applications, offering flexibility and efficiency in design.
  • High Voltage Capability: With an operating voltage range of 6V to 28V, the MC10XS3435BPNA is well-suited for a variety of automotive environments, providing stable performance despite voltage fluctuations.
  • Advanced Protection: The device comes with a comprehensive set of protection features, including overcurrent, short circuit, overtemperature, and undervoltage shutdown, ensuring the safety and longevity of the application.
  • SPI Interface: The Serial Peripheral Interface (SPI) allows for digital control and diagnostics, providing detailed feedback for system monitoring and enabling sophisticated control strategies.
  • Low Quiescent Current: It is designed to have a low quiescent current, which minimizes power consumption when in standby mode, contributing to the overall energy efficiency of the system.

Applications

The MC10XS3435BPNA is highly versatile and can be used in a wide range of applications, including:

  • Automotive lighting control
  • Engine control units
  • Body control modules
  • Industrial automation systems

Quality and Reliability

As with all NXP products, the MC10XS3435BPNA is manufactured to meet the highest quality standards. It is AEC-Q100 qualified, which is a critical requirement for automotive-grade components, ensuring reliability under harsh conditions and throughout a wide temperature range.

In conclusion, the MC10XS3435BPNA from NXP Semiconductors is a powerful and reliable solution for controlling a variety of loads in automotive and industrial settings. Its robust design, combined with advanced protection features and a flexible control interface, makes it an excellent choice for engineers looking to enhance the performance and safety of their systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,435 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess