EN
  • EN
  • DE

MC10XS3425EKR2

Part No MC10XS3425EKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SWITCH 32SOIC SPQL1025
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 6 V to 20 V
Supply Voltage - Operating 3 V to 5.5 V
Current - Output (Max) 6A
Rds On (Typ) 10 mOhm, 25 mOhm
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 32-SOIC EP
Win Source Part Number 1073079-MC10XS3425EKR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10XS3425EKR2 CAD Model

Description

The NXP MC10XS3425EKR2 is a state-of-the-art, high-performance System Basis Chip (SBC) designed for automotive applications that demand robust and reliable control over various loads. This advanced component integrates multiple features into a single compact package, making it an ideal solution for controlling a wide range of automotive loads such as bulbs, motors, and other actuators.

Key Features

  • Multiple Output Channels: The device boasts five high-side output channels, each capable of driving loads with high efficiency and precision.
  • Enhanced Protection: It includes various protective features such as overcurrent, overvoltage, and overtemperature protection, ensuring the longevity and safety of the system.
  • Flexible Control: The MC10XS3425EKR2 provides a flexible interface for control via SPI or parallel input, allowing for easy integration with a wide range of microcontrollers.
  • Diagnostic Functions: Equipped with comprehensive diagnostic capabilities, the chip enables real-time monitoring of system performance and quick identification of faults.

Applications

The NXP MC10XS3425EKR2 is particularly well-suited for automotive environments where high reliability and performance are critical. Some of the typical applications include:

  • Automotive lighting control
  • Motor control for power windows and seats
  • Control of solenoids and actuators
  • Automotive HVAC systems

Technical Specifications

The device operates over a wide voltage range and is designed to interface directly with microcontrollers. It is packaged in a robust and thermally enhanced 32-lead exposed pad QFN package, which is suitable for harsh automotive environments.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MC10XS3425EKR2 is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and resistance to vibration and shock.

With its blend of advanced features, robust protection, and diagnostic capabilities, the NXP MC10XS3425EKR2 is a versatile and reliable choice for automotive system designers looking to optimize their load control applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess