EN
  • EN
  • DE

MC07XS6517BEKR2

Part No MC07XS6517BEKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 54HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 6
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 7V ~ 18V
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Current - Output (Max) 5.5A, 11A
Rds On (Typ) 7mOhm, 17mOhm
Input Type -
Features Internal PWM
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 54-HSOP
Package / Case 54-SSOP (0.295", 7.50mm Width) Exposed Pad
Base Product Number MC07XS6517
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379105-MC07XS6517BEKR2
Ultra Librarian 3D Model Ultra Librarian MC07XS6517BEKR2 CAD Model

Description

The NXP MC07XS6517BEKR2 is a robust, high-performance automotive System Basis Chip (SBC) designed to support the demanding requirements of automotive power applications. This advanced SBC integrates multiple functions, including a voltage regulator, CAN transceiver, and a watchdog timer, into a single compact package, making it an ideal choice for a wide range of in-vehicle networks.

Key Features

  • Integrated CAN Transceiver: The device includes a high-speed CAN transceiver that complies with the ISO11898-2 standard, providing reliable communication at data rates of up to 1 Mbps.
  • Low Quiescent Current: Its low quiescent current is perfect for battery-powered applications, ensuring minimal power consumption when in standby mode.
  • Voltage Regulator: An integrated voltage regulator with multiple output options supports various microcontroller supply requirements, contributing to system stability and reliability.
  • Watchdog Timer: The built-in watchdog timer enhances system safety by monitoring the proper operation of the microcontroller and other system components.
  • Protection Features: Comprehensive protection features such as overvoltage, overtemperature, and short-circuit protection ensure the longevity and reliable operation of the device under harsh automotive conditions.
  • Package: The MC07XS6517BEKR2 is offered in a compact 32-pin package, optimized for space-constrained applications.

Applications

The NXP MC07XS6517BEKR2 is designed for use in a variety of automotive applications, including:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Chassis Control Modules
  • Infotainment Systems

Quality and Reliability

As with all NXP products, the MC07XS6517BEKR2 is manufactured to the highest quality standards, with rigorous testing to ensure performance under the extreme conditions typical of automotive environments. This commitment to quality makes the MC07XS6517BEKR2 a trusted choice for designers and engineers seeking to create reliable, high-performance automotive systems.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8697 $65.6091
7+ $17.9445 $125.6115
10+ $17.3837 $173.8370
14+ $16.8230 $235.5220
18+ $16.2622 $292.7196
24+ $14.5798 $349.9152
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,999 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess