EN
  • EN
  • DE

MC07XS3200EKR2

Part No MC07XS3200EKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:2 32HSOP / Power Switch/Driver 1:2 N-Channel 26A 32-HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Mfr NXP
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 6V ~ 20V
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Current - Output (Max) 26A
Rds On (Typ) 7mOhm
Input Type -
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 32-HSOP
Package / Case 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Base Product Number MC07XS3200
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000 pcs
Win Source Part Number 1382833-MC07XS3200EKR2
Ultra Librarian 3D Model Ultra Librarian MC07XS3200EKR2 CAD Model

Description

The MC07XS3200EKR2 is a sophisticated power switch integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This high-performance product is tailored to meet the stringent requirements of automotive and industrial applications, providing reliable and efficient control of power to various loads.

Key Features

  • High Current Handling: The device is capable of handling high continuous current up to 32A, making it suitable for driving heavy loads.
  • Multiple Protection Features: It includes over-current, over-temperature, and short-circuit protection, enhancing the safety and reliability of the application it is used in.
  • Low Standby Current: The MC07XS3200EKR2 has been designed with energy efficiency in mind, featuring a low standby current which helps in reducing power consumption when the IC is in idle mode.
  • Control Flexibility: It allows for both direct and remote control, providing flexibility in system design and application.
  • Diagnostic Functions: Equipped with diagnostic capabilities, it enables the detection of faults and system errors, which is critical for maintenance and troubleshooting.
  • Durable Design: The IC is designed to withstand harsh environments, making it ideal for automotive applications where temperature and voltage fluctuations are common.

Applications

The MC07XS3200EKR2 is particularly well-suited for a variety of applications within the automotive sector, including but not limited to:

  • Automotive engine control units
  • Power distribution modules
  • Body control modules
  • Anti-lock braking systems

Its robustness and reliability also make it a solid choice for industrial applications where high current and protection features are essential.

Product Specifications

With a wide operating voltage range and the ability to withstand significant temperature extremes, the MC07XS3200EKR2 is designed to operate reliably in the challenging conditions often encountered in automotive environments. The product comes in a compact package, allowing for easy integration into existing systems without the need for extensive redesigns.

For those designing automotive or industrial systems requiring high current handling with advanced protection features, the MC07XS3200EKR2 from NXP provides a proven solution that can significantly enhance system performance and reliability.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess