EN
  • EN
  • DE

MC06XS4200FK

Part No MC06XS4200FK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 23PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tray
Supply Voltage 3V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 23-PowerQFN
Case / Package 23-PQFN (12x12)
Family Name MC06X
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 840
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883207-MC06XS4200FK
Ultra Librarian 3D Model Ultra Librarian MC06XS4200FK CAD Model

Description

Introducing the NXP MC06XS4200FK Smart High-Side Switch

The NXP MC06XS4200FK is a state-of-the-art, high-side switch designed for automotive and industrial applications requiring efficient power distribution and control. This robust component is part of NXP's S4200 family of high-side switches, known for their reliability and performance in harsh environments.

Key Features:

  • High Current Handling: The MC06XS4200FK can manage continuous current up to 6A with an impressive 42V maximum operating voltage, making it suitable for a wide range of high-power applications.
  • Advanced Protection: It includes overcurrent, overtemperature, and short-circuit protection, ensuring the safety and longevity of the system it's integrated into.
  • Low RDS(on): With a low on-resistance, this switch ensures minimal voltage drop and power dissipation, enhancing the overall efficiency of the application.
  • Diagnostic Features: It provides comprehensive diagnostics via a current sense output, which helps in real-time monitoring of the switch performance and aids in system diagnostics.
  • Flexibility: The MC06XS4200FK is designed to be compatible with 3.3V and 5V logic levels, offering versatility for various control environments and microcontroller interfaces.

Applications:

The MC06XS4200FK is ideal for a variety of applications, including but not limited to:

  • Automotive systems such as lighting, motor control, and power distribution modules.
  • Industrial automation for controlling actuators, sensors, and other peripheral devices.
  • Smart power distribution units that require precise control and monitoring.

Quality and Reliability:

Designed with the rigorous demands of the automotive industry in mind, the MC06XS4200FK meets stringent quality standards. It is AEC-Q100 qualified, ensuring it withstands the tough conditions encountered in automotive applications, from extreme temperatures to electrical transients.

With its combination of performance, protection, and diagnostic capabilities, the NXP MC06XS4200FK is an excellent choice for designers looking to implement a reliable and efficient power control solution in their next project.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.4859 $96.9718
3+ $39.7833 $119.3499
5+ $38.5402 $192.7010
7+ $37.2970 $261.0790
9+ $36.0537 $324.4833
11+ $32.3240 $355.5640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess