EN
  • EN
  • DE

MB2244BB,557

Part No MB2244BB,557
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DRVR 3-ST 16-BIT 52-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 52-QFP (10x10)
Win Source Part Number 137131-MB2244BB,557
Ultra Librarian 3D Model Ultra Librarian MB2244BB,557 CAD Model

Description

The MB2244BB,557 is a state-of-the-art integrated circuit from NXP Semiconductors, a leader in the technology industry known for its innovative and reliable products. This particular component is designed to cater to a wide range of applications, making it a versatile choice for designers and engineers looking to enhance their electronic projects.

Key Features

  • High Performance: The MB2244BB,557 is built to deliver exceptional performance, ensuring that it can handle demanding applications with ease. Its design is focused on providing a seamless and efficient operation.
  • Energy Efficiency: With the growing demand for energy-efficient solutions, this product is engineered to operate with minimal power consumption, making it an ideal choice for battery-powered devices and applications where power availability is a concern.
  • Robust Construction: NXP's commitment to quality is evident in the MB2244BB,557's construction. It is designed to withstand harsh conditions and provide reliable performance over an extended period.
  • Compatibility: This integrated circuit is designed with compatibility in mind, ensuring that it can be easily integrated into a wide variety of systems without the need for extensive modifications or specialized support.

Applications

The MB2244BB,557 is suitable for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Specifications

The technical specifications of the MB2244BB,557 reflect its capability to meet the rigorous demands of modern electronic applications:

  • Manufacturer: NXP Semiconductors
  • Part Number: MB2244BB,557
  • Package Type: Standard packaging suitable for various mounting techniques
  • Quality Assurance: Compliant with industry standards for quality and reliability

In conclusion, the MB2244BB,557 from NXP Semiconductors is a top-tier integrated circuit that offers a blend of performance, efficiency, and durability. Whether it's for automotive, industrial, consumer, communication, or medical applications, this product is built to deliver consistent results and drive innovation in technology.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess