EN
  • EN
  • DE

LS2088ASE7V1B

Part No LS2088ASE7V1B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description LS2088A - STD TEMP, W/ENCRYPT, 2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A72 Microprocessor IC series 8 Core, 64-Bit 2.0GHz 1292-FCPBGA (37.5x37.5)
Manufacturer NXP
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Speed 2.0GHz
Operating Temperature Range 0°C ~ 105°C
Package 1292-BFBGA, FCBGA
Case / Package 1292-FCPBGA (37.5x37.5)
Family Name LS2088
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8542.31.0001
Quantity per package 21
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923980-LS2088ASE7V1B
Ultra Librarian 3D Model Ultra Librarian LS2088ASE7V1B CAD Model

Description

The NXP LS2088ASE7V1B is a cutting-edge, high-performance System-on-Chip (SoC) designed to meet the rigorous demands of next-generation networking, data center, and high-performance computing applications. This powerful SoC is part of NXP's renowned QorIQ Layerscape series, which is well-known for delivering efficient performance and connectivity in a compact form factor.

Key Features

  • Advanced Processor Cores: The LS2088ASE7V1B is equipped with eight ARM Cortex-A72 cores, each capable of running up to 2.0 GHz. This provides a remarkable balance of performance and power efficiency, making it suitable for both intensive processing tasks and energy-conscious applications.
  • Integrated Accelerators: To boost performance for specific tasks, this SoC includes integrated accelerators for packet processing, security, and data compression, ensuring fast and secure data handling.
  • High-Speed Connectivity: With multiple high-speed interfaces, including 10 Gigabit Ethernet, PCIe Gen3, and SATA 3.0 ports, the LS2088ASE7V1B offers versatile connectivity options for various high-throughput applications.
  • Memory Support: The SoC supports high-speed DDR4 memory with ECC, providing reliable and fast access to large data sets.

Applications

The NXP LS2088ASE7V1B is ideal for a range of applications, including:

  • Enterprise and data center networking equipment, such as switches and routers
  • Network function virtualization (NFV) infrastructure
  • Edge computing nodes and IoT gateways
  • Industrial control and automation systems
  • High-performance computing platforms

Development Support

NXP provides comprehensive development support for the LS2088ASE7V1B, including software development kits (SDKs), reference designs, and technical documentation to accelerate the design and deployment of applications. The robust ecosystem and community surrounding the QorIQ Layerscape series ensure developers have access to the tools and resources they need to fully leverage the capabilities of this SoC.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $291.2610 $291.2610
2+ $261.1305 $522.2610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess