EN
  • EN
  • DE

LS1084ASE7MQA

Part No LS1084ASE7MQA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORLQ LS1 1.2GHZ 780FBGA / ARM® Cortex®-A53 Microprocessor IC QorlQ LS1 8 Core, 64-Bit 1.2GHz 780-FBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorlQ LS1
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 8 Core, 64-Bit
Speed 1.2GHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers DDR4
Graphics Acceleration Yes
Display & Interface Controllers LVDS
Ethernet 10GbE (2) , 1GbE (8)
SATA SATA 6Gbps (1)
USB USB 3.0 + PHY (2)
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Secure Boot, TrustZone®
Mounting Type Surface Mount
Package / Case 780-BFBGA, FCBGA
Supplier Device Package 780-FBGA (23x23)
Additional Interfaces eMMC, I²C, IFC, PCI, SPI, UART
Base Product Number LS1084
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 1346087-LS1084ASE7MQA
Ultra Librarian 3D Model Ultra Librarian LS1084ASE7MQA CAD Model

Description

The LS1084ASE7MQA is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the needs of networking, industrial, and data processing applications. This product is a part of NXP's QorIQ Layerscape series, which is known for its scalable multicore platforms that combine ARM® Cortex®-A cores with advanced offload and acceleration technology.

Key Features

  • Advanced ARM Architecture: The LS1084ASE7MQA features four ARM Cortex-A53 cores, providing a balance of performance and power efficiency. These cores are capable of running up to 1.6 GHz, offering robust processing capabilities for complex tasks.
  • Integrated Accelerators: This processor includes integrated accelerators for packet processing, security, and data compression, enabling high-throughput and secure data handling without overloading the CPU cores.
  • Network Connectivity: With multiple high-speed interfaces, including Gigabit Ethernet, the LS1084ASE7MQA ensures seamless network connectivity and fast data transfer rates.
  • Energy Efficiency: NXP's focus on energy efficiency is evident in this product, which is designed to deliver high performance while minimizing power consumption, making it ideal for environmentally conscious deployments.

Applications

The versatility of the LS1084ASE7MQA makes it suitable for a wide range of applications:

  • Enterprise and service provider networking equipment such as routers, switches, and security appliances.
  • Industrial applications, including control and automation systems.
  • High-performance data processing tasks that require efficient offloading and acceleration.

Product Specifications

Processor Core 4x ARM Cortex-A53 Core Frequency Up to 1.6 GHz Networking Interfaces Gigabit Ethernet Package FCBGA

Overall, the NXP LS1084ASE7MQA processor is a powerful and versatile component that offers robust features for demanding applications. Its combination of performance, energy efficiency, and connectivity makes it a top choice for developers and manufacturers in the networking and industrial sectors.

You May Also Be Interested in

Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess