EN
  • EN
  • DE

LS1043AXN7QQA

Part No LS1043AXN7QQA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 4XCPU 64-BIT ARM ARCH 1.
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 621-FCPBGA (21x21)
Manufacturer NXP
Series QorIQ® Layerscape
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-A53
Speed 1.6GHz
Operating Temperature Range -40°C ~ 105°C
Package 621-FBGA, FCBGA
Case / Package 621-FCPBGA (21x21)
Family Name LS104
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923969-LS1043AXN7QQA
Ultra Librarian 3D Model Ultra Librarian LS1043AXN7QQA CAD Model

Description

The NXP LS1043AXN7QQA is a powerful and versatile quad-core processor designed to deliver exceptional performance and efficiency for a wide range of applications. Based on the ARM® Cortex®-A53 architecture, this processor is part of the QorIQ® LS1 family, which is renowned for its high efficiency and computing power. The LS1043A series is particularly well-suited for networking, industrial, and Internet of Things (IoT) applications.

The processor operates at a frequency of up to 1.5 GHz, providing the computational horsepower required for complex tasks while maintaining a low power footprint. This balance of performance and power efficiency makes it an ideal choice for energy-sensitive applications. With its advanced 28nm FD-SOI technology, the LS1043AXN7QQA is designed to deliver improved performance and reduced leakage power, enhancing overall system reliability and longevity.

The LS1043AXN7QQA integrates a wealth of features, including support for high-speed I/O interfaces. It boasts an impressive array of connectivity options such as PCIe Gen3, SATA 3.0, USB 3.0, and Gigabit Ethernet, enabling high data throughput and connectivity for a range of peripherals and network interfaces. This makes it highly adaptable for complex embedded systems that require robust communication capabilities.

Security is a top priority in today's connected world, and the LS1043AXN7QQA addresses this need with its advanced security features. It includes a trust architecture with secure boot, encryption, and secure key storage, ensuring that data remains protected from unauthorized access and tampering.

For developers, NXP provides comprehensive software support, including Linux and VxWorks operating system support, as well as a suite of development tools to streamline the design process. The LS1043AXN7QQA is also supported by NXP's Layerscape software development kit (SDK), which offers a rich set of tools and libraries to accelerate application development.

In summary, the NXP LS1043AXN7QQA is a highly integrated and efficient processor that provides the performance, connectivity, and security necessary for today's demanding embedded applications. Its combination of power efficiency, advanced technology, and comprehensive software support make it a compelling choice for designers and engineers looking to develop cutting-edge products.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
Lowest to $53.7967
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess