EN
  • EN
  • DE

LS1026ASE8Q1A

Part No LS1026ASE8Q1A
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ 1.6GHZ 780FCPBGA / ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 2 Core, 64-Bit 1.6GHz 780-FCPBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 1.6GHz
RAM Controllers DDR4
Ethernet 10GbE (2) , 2.5GbE (1) , 1GbE (4)
SATA SATA 6Gbps (1)
USB USB 3.0 (3) + PHY
Temperature Range - Operating 0°C ~ 105°C
Security Features Secure Boot, TrustZone®
Mounting Type Surface Mount
Package / Case 780-FBGA, FCBGA
Supplier Device Package 780-FCPBGA (23x23)
Base Product Number LS1026
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1339526-LS1026ASE8Q1A
Ultra Librarian 3D Model Ultra Librarian LS1026ASE8Q1A CAD Model

Description

The NXP LS1026ASE8Q1A is a high-performance, multi-core processor that integrates advanced computing capabilities with efficient power management. Designed for a broad range of applications, this processor is part of the QorIQ LS1026A series, which is renowned for its exceptional performance, connectivity, and reliability in embedded systems.

Key Features

  • Advanced Architecture: The LS1026ASE8Q1A features a dual-core ARM Cortex-A72 architecture, providing a powerful computing platform that can handle complex tasks and high-speed data processing with ease.
  • High-Speed Connectivity: Equipped with a variety of high-speed interfaces, including 10 Gigabit Ethernet, PCIe Gen3, SATA 3.0, and USB 3.0, this processor ensures fast and reliable data transfer, making it ideal for networking and storage applications.
  • Integrated Security: Security is a top priority in today's connected world, and the LS1026ASE8Q1A comes with advanced security features such as secure boot, encryption, and a trust architecture to protect sensitive data and prevent unauthorized access.
  • Power Efficiency: Despite its high performance, the processor is designed to be energy efficient, featuring power management techniques that reduce overall power consumption, making it suitable for battery-powered and energy-sensitive applications.

Applications

The versatility of the LS1026ASE8Q1A makes it an excellent choice for a range of applications, including:

  • Networking equipment such as routers, switches, and gateways
  • Industrial control and automation systems
  • High-performance data processing units
  • Embedded computing for IoT devices
  • Automotive infotainment and driver assistance systems

Technical Specifications

Some of the key technical specifications of the LS1026ASE8Q1A include:

  • CPU: Dual-core ARM Cortex-A72
  • Frequency: up to 1.8 GHz
  • Memory Interface: 64-bit DDR3L/DDR4 with ECC
  • Cache: L1 and L2 cache support
  • Package: 780-pin FC-PBGA

With its robust feature set and flexible application range, the NXP LS1026ASE8Q1A is a compelling choice for developers looking to create high-performance, secure, and power-efficient embedded systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
IBM
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess