EN
  • EN
  • DE

LPC812M101JDH16FP

Part No LPC812M101JDH16FP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Core Processor ARM Cortex-M0+
Part Core Size 32-Bit
Speed(Frequency) 30MHz
Number of I/O 14
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1057063-LPC812M101JDH16FP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC812M101JDH16FP CAD Model

Description

Product Overview: LPC812M101JDH16FP by NXP

The LPC812M101JDH16FP is a cutting-edge microcontroller (MCU) product from NXP Semiconductors, designed for embedded applications that demand a high-performance, low-power, and cost-effective solution. This MCU is part of the LPC800 series, which is known for its innovative approach to typical microcontroller functionalities.

Key Features:

  • Core: At the heart of the LPC812M101JDH16FP lies a powerful 32-bit ARM Cortex-M0+ processor, which operates at frequencies of up to 30 MHz, providing the perfect balance between energy efficiency and processing capability.
  • Memory: This device is equipped with 16 KB of on-chip flash memory and 4 KB of SRAM, which is ample for a wide range of applications, from simple control systems to more complex algorithms.
  • I/O Pins: The MCU comes with 18 General Purpose I/O (GPIO) pins, offering flexibility for interfacing with sensors, actuators, and other peripherals.
  • Serial Interfaces: It includes several serial communication peripherals, including I2C, SPI, and USART, which enable easy connectivity and data exchange with other devices in a system.
  • Analog Features: The LPC812M101JDH16FP provides an 8-channel, 10-bit ADC (Analog-to-Digital Converter), allowing it to handle analog inputs for various sensing applications.
  • Package: The device is available in a TSSOP20 package, which is suitable for space-constrained applications and provides a compact footprint on PCBs.

Applications:

The versatility of the LPC812M101JDH16FP makes it ideal for a wide array of applications, including but not limited to consumer electronics, automation systems, battery-operated devices, and Internet of Things (IoT) nodes. Its low-power consumption also makes it suitable for wearable technology and smart sensors.

Easy Integration:

Designed with simplicity in mind, the LPC812M101JDH16FP can be easily integrated into existing and new designs, thanks to its extensive support and resources provided by NXP, including development tools, software libraries, and application notes.

Conclusion:

In summary, the LPC812M101JDH16FP from NXP is a robust, versatile, and cost-effective microcontroller that delivers the performance needed for modern embedded systems while maintaining low power consumption. Its rich set of features and ease of use make it an excellent choice for engineers and designers looking to create efficient and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8786 $56.3580
65+ $1.5414 $100.1910
105+ $1.4932 $156.7860
140+ $1.4451 $202.3140
180+ $1.3969 $251.4420
240+ $1.2524 $300.5760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,430 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess