EN
  • EN
  • DE

LPC55S66JBD100E

Part No LPC55S66JBD100E
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description MCU Arm Cortex-M33 256KB 144KB HLQFP-100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462234-LPC55S66JBD100E
Manufacturer NXP
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Dual-Core
Speed 150MHz
Connectivity Flexcomm, I²C, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT
Number of I/O 64
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 144K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 10x16b SAR
Oscillator Type Internal
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 100-HLQFP (14x14)
Package / Case 100-LQFP Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LPC55S66JBD100E CAD Model

Description

The LPC55S66JBD100E is a cutting-edge microcontroller unit (MCU) by NXP, featuring the powerful Arm Cortex-M33 processor core. This MCU is designed to cater to the demands of modern embedded systems, offering advanced security features, efficient processing capabilities, and a flexible set of peripherals. With 256KB of flash memory and 144KB of RAM, it provides generous resources for complex applications, from IoT devices to sophisticated control systems. Packaged in a highly compact HLQFP-100 form factor, it integrates seamlessly into space-constrained designs. The LPC55S66JBD100E supports a wide voltage range and operates efficiently across different temperature spectra, ensuring reliability in challenging environments. Its comprehensive feature set, including multiple high-speed communication interfaces and a robust digital signal processing (DSP) capability, allows developers to deploy solutions that require high-performance processing, connectivity, and real-time control.

You May Also Be Interested in

Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Altera
FPGA
Lowest to $931.3433
Altera
FPGA MAX 10
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess