EN
  • EN
  • DE

LPC5528JBD100K

Part No LPC5528JBD100K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 100HLQFP / ARM® Cortex®-M33 LPC552x Microcontroller IC 32-Bit Single-Core 150MHz 512KB (512K x 8) FLASH 100-HLQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC552x
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity Flexcomm, I²C, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 64
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 10x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP Exposed Pad
Supplier Device Package 100-HLQFP (14x14)
Base Product Number LPC5528
Standard Package 450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1339920-LPC5528JBD100K
Ultra Librarian 3D Model Ultra Librarian LPC5528JBD100K CAD Model

Description

The LPC5528JBD100K is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of applications that require efficient processing, advanced peripherals, and low-power operation. This MCU is part of the LPC5500 series, which is known for its exceptional power efficiency and processing capabilities.

Core Features

  • Processor: The core of the LPC5528JBD100K is an Arm® Cortex®-M33 processor, which operates at frequencies of up to 150 MHz. The Cortex-M33 core includes an integrated Armv8-M architecture that enhances performance and security.
  • Memory: This MCU comes with a generous 256 KB of on-chip flash memory and 96 KB of SRAM, providing ample space for complex applications and data storage.
  • Security: Security features include hardware support for AES-128/256, SHA-2, ECC, and a true random number generator (TRNG), making it suitable for secure applications.

Connectivity and Peripherals

  • Communication Interfaces: The LPC5528JBD100K offers a range of communication options, including High-Speed USB, CAN FD, and multiple serial interfaces such as UART, SPI, I2C, and I2S.
  • Digital Peripherals: It also provides flexible digital peripherals like SCTimer/PWM, RTC, and a multi-rate timer for complex timing requirements.
  • Analog Peripherals: The MCU features a 12-bit ADC with up to 5.0 Msamples/s, and a 10-bit DAC for analog interfacing.

Energy Efficiency

The LPC5528JBD100K is designed with energy efficiency in mind. It supports multiple power modes, including a deep power-down mode for minimal power consumption when the device is not in use. The MCU also features dynamic voltage scaling to optimize power usage during operation.

Package and Development Support

The LPC5528JBD100K is available in a compact BGA100 package, suitable for space-constrained applications. NXP provides extensive development support for the LPC5500 series, including software libraries, development boards, and a robust ecosystem of tools for programming, debugging, and performance analysis.

Overall, the LPC5528JBD100K is a versatile and powerful microcontroller that is ideal for industrial control, IoT, consumer electronics, and many other applications that require a balance between performance and power consumption.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9173 $55.3384
18+ $5.6757 $102.1626
28+ $5.4984 $153.9552
38+ $5.3210 $202.1980
49+ $5.1436 $252.0364
66+ $4.6115 $304.3590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,220 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess