EN
  • EN
  • DE

LPC2917FBD144,551

Part No LPC2917FBD144,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 512KB FLSH 144LQFP / ARM9® series Microcontroller IC 16/32-Bit 80MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC2900
Package Tray
Product Status Obsolete
Core Processor ARM9®
Core Size 16/32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 108
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 80K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number LPC29
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Other Names LPC2917FBD144-S,568-4324,935285063551
Standard Package 60
Win Source Part Number 1230134-LPC2917FBD144,551
Ultra Librarian 3D Model Ultra Librarian LPC2917FBD144,551 CAD Model

Description

The NXP LPC2917FBD144,551 is a robust, high-performance microcontroller that is part of the LPC2900 series designed for a wide range of industrial, automotive, and consumer applications. This microcontroller is built on a powerful ARM9 core and is well-suited for tasks that require advanced communication capabilities, real-time performance, and low power consumption.

Key Features

  • Core: ARM926EJ-S running at up to 208 MHz, providing a balance of performance and power efficiency.
  • Memory: Equipped with ample memory resources, including 768 KB of on-chip flash memory and 56 KB of SRAM, allowing for efficient program execution and data storage.
  • Advanced Peripherals: Includes a variety of peripherals such as USB 2.0 Full Speed, CAN, UART, SPI, I2C, and more, offering versatile connectivity options.
  • Package: Comes in a compact 144-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.
  • Integrated Oscillator: Features an integrated 4 MHz oscillator for precise timing operations, reducing the need for external components.

Applications

The LPC2917FBD144,551 is an excellent choice for applications that demand high-speed data processing and connectivity. It is commonly used in:

  • Industrial control systems
  • Automotive navigation and infotainment
  • Medical equipment
  • Networking and communication devices
  • Complex embedded systems

Development Support

NXP provides extensive development support for the LPC2917FBD144,551, including software libraries, development tools, and reference designs to accelerate the design process. This support helps engineers to minimize development time and get their products to market faster.

Overall, the NXP LPC2917FBD144,551 microcontroller is a versatile and powerful component that can handle the demands of a variety of complex applications, making it an ideal choice for designers looking to leverage the ARM architecture's performance and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8088 $51.6176
5+ $21.1765 $105.8825
8+ $20.5147 $164.1176
11+ $19.8530 $218.3830
14+ $19.1912 $268.6768
18+ $17.2059 $309.7062
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess