EN
  • EN
  • DE
  • IT

LPC2917FBD144/01

Part No LPC2917FBD144/01
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM9
Part Core Size 16/32-Bit
Speed(Frequency) 80MHz
Number of I/O 108
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 80K x 8
Supply Voltage - Operating 1.71 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 206591-LPC2917FBD144/01
Ultra Librarian 3D Model Ultra Librarian LPC2917FBD144/01 CAD Model

Description

The NXP LPC2917FBD144/01 is a high-performance, 32-bit microcontroller that is part of the LPC2900 family, designed for embedded applications requiring a blend of performance, low power consumption, and integrated peripherals. This microcontroller is based on the ARM926EJ-S core, which operates at frequencies of up to 208 MHz, providing the computational power necessary for complex tasks in real-time applications.

Key Features

  • Core: ARM926EJ-S CPU with a maximum frequency of 208 MHz, featuring Jazelle technology for Java acceleration.
  • Memory: Includes 768 KB of on-chip flash memory and 56 KB of SRAM, suitable for storing code and data.
  • Package: Available in a compact 144-pin LQFP package, which is ideal for space-constrained applications.
  • Connectivity: Offers a range of serial communication interfaces, including USB 2.0 Full-Speed, CAN, UART, SPI, I2C, and more.
  • Timers and PWM: Features multiple 32-bit timers, PWM channels, and a Real-Time Clock for versatile timing and control operations.
  • Analog Features: Equipped with an 10-bit ADC and DAC, enabling the microcontroller to interface with analog sensors and actuators.
  • External Memory Interface: Comes with an External Memory Controller (EMC) that supports various types of external memory, including SDRAM and Static Memory.
  • Power Management: Incorporates power-saving modes such as Idle and Power-down modes for energy-efficient operation.
  • Debugging and Support: Features an on-chip debug support which includes breakpoints and watchpoints, and an ETM (Embedded Trace Macrocell) for comprehensive debugging.

Applications

The LPC2917FBD144/01 is well-suited for a wide range of applications, including industrial control systems, medical devices, automotive electronics, and communication gateways. Its robust set of peripherals and high-speed processing capabilities make it an excellent choice for sophisticated control tasks and interfacing with various digital and analog components.

Summary

In summary, the NXP LPC2917FBD144/01 microcontroller is a versatile and powerful component for modern embedded systems, offering a rich feature set and high performance to meet the demands of advanced applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8088 $51.6176
5+ $21.1765 $105.8825
8+ $20.5147 $164.1176
11+ $19.8530 $218.3830
14+ $19.1912 $268.6768
18+ $17.2059 $309.7062
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess