EN
  • EN
  • DE
  • IT

LPC2146FBD64,151

Part No LPC2146FBD64,151
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 40K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 14x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 133935-LPC2146FBD64,151
Ultra Librarian 3D Model Ultra Librarian LPC2146FBD64,151 CAD Model

Description

The NXP LPC2146FBD64,151 is a robust microcontroller that is part of the widely acclaimed LPC2100 family, designed for high-performance, low-power 32-bit applications. This microcontroller is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, that provides the perfect blend of power efficiency and performance.

Key Features:

  • Core: ARM7TDMI-S processor running at up to 60 MHz.
  • Memory: 256 KB of embedded high-speed flash memory and 16 KB of RAM, facilitating complex applications and algorithms.
  • Digital Peripherals: Includes two 32-bit timers, two UARTs, two I2C-bus interfaces, two SPI interfaces, and 32 general purpose I/O pins, all of which contribute to its versatility in handling a wide range of digital interfacing requirements.
  • Analog Features: Comes with a 10-bit ADC with multiple channels and a 10-bit DAC providing essential analog interfaces.
  • Vector Interrupt Controller: Allows for configurable priorities and vector addresses, which enables optimized interrupt handling and minimal latency.
  • Communication: Offers multiple serial interfaces, including UARTs, SPI, SSP, and I2C, allowing for flexible communication options with other devices and peripherals.
  • Power Management: Features three reduced power modes: Idle, Power-down, and Deep Power-down, which help in conserving power for battery-operated devices.
  • Packaging: Comes in a compact 64-pin LQFP package, which is suitable for space-constrained applications.
  • Operating Temperature: Can operate over an industrial temperature range from -40 °C to +85 °C.

Applications:

The LPC2146FBD64,151 is ideal for applications in industrial control, medical systems, access control, point-of-sale, and communication gateway among others. Its rich feature set and high level of integration make it perfect for applications where performance, power efficiency, and space are critical considerations.

Quality and Reliability:

NXP is known for its commitment to quality and reliability, and the LPC2146FBD64,151 is no exception. It is designed to meet the rigorous demands of modern electronic systems, ensuring stable and reliable operation in a variety of conditions.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2255 $57.6765
7+ $15.7748 $110.4236
10+ $15.2819 $152.8190
14+ $14.7889 $207.0446
18+ $14.2959 $257.3262
24+ $12.8170 $307.6080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 669 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess