EN
  • EN
  • DE
  • IT

LPC2132FBD64/01,15

Part No LPC2132FBD64/01,15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ARM Microcontrollers - MCU ARM7 64KF/16KR/ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series LPC2100
Mounting Style SMD/SMT
Package / Case LQFP-64
Core ARM7TDMI-S
Program Memory Size 64 kB
Data Bus Width 32 bit/16 bit
ADC Resolution 10 bit
Maximum Clock Frequency 60 MHz
Number of I/Os 47 I/O
Data RAM Size 16 kB
Supply Voltage - Min 3 V
Supply Voltage - Max 3.6 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Tray
Height 1.4 mm
Length 10 mm
Product MCUs
Program Memory Type FLASH
Width 10 mm
Brand NXP Semiconductors
Interface Type I2C, SPI, SSP, UART
DAC Resolution 10 bit
Number of Timers/Counters 2 Timer
Processor Series LPC21
Product Type ARM Microcontrollers - MCU
Standard Pack Qty 160
Subcategory Microcontrollers - MCU
Ultra Librarian 3D Model Ultra Librarian LPC2132FBD64/01,15 CAD Model

Description

NXP LPC2132FBD64/01,15 Microcontroller

The LPC2132FBD64/01,15 is a robust microcontroller unit (MCU) from NXP's LPC2100 series, designed to offer a high-performance and cost-effective solution for embedded applications. This microcontroller is based on a 32-bit ARM7TDMI-S CPU which operates at a maximum frequency of 60 MHz, making it suitable for a wide range of industrial and consumer applications.

The device comes in a compact 64-pin LQFP package and boasts 128 KB of on-chip Flash memory for program storage, alongside 16 KB of static RAM for data operations. This balance of memory ensures that the LPC2132FBD64/01,15 can handle complex applications while maintaining a small footprint.

One of the standout features of the LPC2132FBD64/01,15 is its rich set of peripherals. It includes multiple 32-bit timers, an efficient Vectored Interrupt Controller (VIC), and up to 46 General Purpose I/O (GPIO) pins for versatile connectivity options. Additionally, it offers Serial Peripheral Interface (SPI), two UARTs, and two I2C-bus interfaces, which provide excellent communication capabilities.

The MCU also supports a variety of power-saving modes, which are essential for battery-powered devices. With its Real-Time Clock (RTC), Watchdog Timer (WDT), and an on-chip oscillator, the LPC2132FBD64/01,15 ensures reliable operation over a wide range of environmental conditions.

NXP's LPC2132FBD64/01,15 is designed with an emphasis on ease of use and rapid development. It is supported by a comprehensive suite of development tools, including compilers, debuggers, and evaluation boards. This, along with a large community of developers and extensive documentation, makes the LPC2132FBD64/01,15 an excellent choice for both novice and experienced engineers looking to create sophisticated and reliable systems with minimal development time.

Whether you are developing an advanced communication system, complex control application, or simply need a reliable microcontroller for general-purpose use, the LPC2132FBD64/01,15 from NXP offers the performance, features, and support to bring your project to life.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess