EN
  • EN
  • DE

LPC18S50FET180E

Part No LPC18S50FET180E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 180TFBGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 180MHz ROMless 180-TFBGA (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC18xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, Microwire, QEI, MMC/SD, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 118
Program Memory Type ROMless
RAM Size 200K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 180-TFBGA
Supplier Device Package 180-TFBGA (12x12)
Base Product Number LPC18S50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-11707,935305909551
Standard Package 189
Win Source Part Number 1014541-LPC18S50FET180E
Ultra Librarian 3D Model Ultra Librarian LPC18S50FET180E CAD Model

Description

The NXP LPC18S50FET180E is a high-performance microcontroller that is part of NXP's LPC1800 series of ARM Cortex-M3 based microcontrollers. This powerful MCU is designed to cater to a wide range of applications that require sophisticated control and connectivity features. The LPC18S50FET180E is particularly well-suited for industrial, automotive, and consumer electronics applications due to its robust architecture and rich set of peripherals.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 180 MHz.
  • Memory: Includes 512 KB of on-chip flash memory and 136 KB of SRAM, ensuring ample space for complex applications and software.
  • Security: Equipped with advanced security features such as AES encryption, SHA hashing, and a true random number generator (TRNG), making it ideal for secure applications.
  • Digital Peripherals: Features a wide range of digital peripherals including multiple timers, PWM channels, and up to 164 general-purpose I/O pins for versatile connectivity.
  • Analog Peripherals: Comes with high-resolution ADCs and DACs, providing accurate analog signal processing capabilities.
  • Serial Communication: Supports various serial communication interfaces such as USB, USART, SPI, I2C, and CAN, allowing for easy integration into communication networks.
  • Package: Available in a 180-pin LQFP package, which is suitable for space-constrained applications while still offering sufficient I/O options.
  • Power Efficiency: Implements several power-saving modes, making it possible to optimize power consumption for battery-powered or energy-sensitive applications.

Applications:

The LPC18S50FET180E microcontroller is versatile enough to be used in a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Robotics
  • Medical devices
  • Internet of Things (IoT) devices
  • Home automation
  • Embedded audio and voice recognition systems

With its combination of performance, security features, and connectivity options, the NXP LPC18S50FET180E microcontroller is a reliable choice for developers seeking to create advanced applications with stringent requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9253 $57.8506
5+ $23.7336 $118.6680
8+ $22.9919 $183.9352
11+ $22.2503 $244.7533
14+ $21.5086 $301.1204
18+ $19.2836 $347.1048
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess