EN
  • EN
  • DE

LPC1830FBD144,551

Part No LPC1830FBD144,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 144LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 180MHz ROMless 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC18xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 83
Program Memory Type ROMless
RAM Size 200K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number LPC1830
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 2156-LPC1830FBD144,551,LPC1830FBD144,551-ND,NXPNXPLPC1830FBD144,551,935296302551,568-14559
Standard Package 60
Win Source Part Number 1070635-LPC1830FBD144,551
Ultra Librarian 3D Model Ultra Librarian LPC1830FBD144,551 CAD Model

Description

Product Overview: NXP LPC1830FBD144,551

The NXP LPC1830FBD144,551 is a high-performance microcontroller that belongs to the LPC1800 series, designed to cater to a broad range of applications. This ARM Cortex-M3 based microcontroller is designed to deliver exceptional power efficiency, reliability, and a rich set of features that make it an ideal choice for complex embedded systems.

Key Features

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 180 MHz.
  • Memory: Comes equipped with up to 512 KB of flash memory and 64 KB of SRAM, providing ample space for application code and data storage.
  • Digital Peripherals: Includes a variety of digital peripherals such as GPIOs, timers, and UARTs, making it versatile for interfacing with other components.
  • Analog Features: Features an onboard ADC and DAC for interfacing with analog sensors and devices.
  • Connectivity: Offers a range of connectivity options including USB, CAN, SPI, I2C, and Ethernet, ensuring easy integration into modern communication infrastructures.
  • Package: Available in a compact 144-LQFP package, which provides a balance between I/O capabilities and a small footprint.
  • Power Efficiency: Designed with power-saving modes that reduce power consumption during idle or low-activity periods.
  • System Control: Includes a system control unit for power management and system configuration.

Applications

The LPC1830FBD144,551 is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Embedded audio and voice processing
  • Medical devices
  • Automotive electronics
  • Communication gateways
  • Home automation and security systems

Development Support

NXP supports the LPC1830FBD144,551 with a comprehensive suite of development tools, including an extensive software library, development boards, and an active community of developers. This ensures that engineers can rapidly develop and deploy systems based on this microcontroller with minimal hassle.

With its advanced architecture, robust set of features, and NXP's commitment to support, the LPC1830FBD144,551 stands as a powerful core for your next embedded project.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7464 $63.2104
25+ $4.7151 $117.8775
38+ $4.5677 $173.5726
53+ $4.4203 $234.2759
68+ $4.2730 $290.5640
91+ $3.8309 $348.6119
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess