EN
  • EN
  • DE

LPC1820FBD144

Part No LPC1820FBD144
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 180MHz
Number of I/O 83
Program Memory Type ROMless
Data RAM Size 168K x 8
Supply Voltage - Operating 2.2 V to 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 206574-LPC1820FBD144
Ultra Librarian 3D Model Ultra Librarian LPC1820FBD144 CAD Model

Description

The NXP LPC1820FBD144 is a high-performance microcontroller that is part of the LPC1800 series, designed for embedded applications that require efficient processing, a variety of communication interfaces, and low power consumption. This microcontroller is based on a 32-bit ARM Cortex-M3 processor core, which operates at frequencies of up to 180 MHz, providing the computational power necessary for complex tasks in industrial, automotive, and consumer electronics.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 180 MHz.
  • Memory: Includes up to 512 KB of flash memory and 96 KB of SRAM, supporting intensive applications.
  • Communication Interfaces: Features a range of communication options such as USB 2.0, CAN, UART, I2C, SPI, and more, providing versatile connectivity solutions.
  • Package: Available in an LQFP-144 (Low-profile Quad Flat Package) form factor, which is ideal for space-constrained applications.
  • GPIO: Offers numerous General-Purpose Input/Output pins for interfacing with peripheral devices.
  • Analog Features: Includes an ADC (Analog to Digital Converter) and DAC (Digital to Analog Converter) for interfacing with analog sensors and devices.
  • Timers and PWM: Comes with multiple timers and PWM (Pulse Width Modulation) channels for precise control over timing and power delivery.
  • Advanced Control: Supports motor control, power management, and other advanced control systems.
  • Energy Efficiency: Designed with power-saving modes to ensure energy-efficient operation for battery-powered devices.

The LPC1820FBD144 microcontroller is an ideal choice for developers looking to create sophisticated systems that require a rich feature set and high-performance capabilities. Its combination of processing power, memory capacity, and comprehensive peripheral set makes it suitable for a wide range of applications, from complex machinery controllers to sophisticated user interfaces.

With its robust design and cutting-edge architecture, the NXP LPC1820FBD144 provides a reliable and powerful platform for next-generation embedded solutions.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6724 $61.3792
17+ $7.1776 $122.0192
25+ $6.9300 $173.2500
36+ $6.4350 $231.6600
47+ $6.1875 $290.8125
59+ $5.9401 $350.4659
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess