EN
  • EN
  • DE

MAX3224EAP+

Part No MAX3224EAP+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Dual Transmitter/Receiver RS-232 20-Pin SSOP / IC TXRX RS-232 W/SHTDWN 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 785886-MAX3224EAP+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX3224
Introduction Date March 01, 1998
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3224EAP+ CAD Model

Description

Maxim Integrated's MAX3224EAP+: High-Speed, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus

The MAX3224EAP+ is a high-performance RS-232 transceiver from Maxim Integrated, designed to meet the demanding requirements of modern communication systems. This device is specifically tailored for applications that require high-speed data transfer while operating in a wide voltage range of 3.0V to 5.5V. The MAX3224EAP+ is an ideal solution for battery-powered devices, portable applications, and any system where power efficiency is crucial.

One of the key features of the MAX3224EAP+ is its AutoShutdown Plus™ technology. This function automatically shuts down the transceiver when it detects no signal activity on the RS-232 lines, significantly reducing power consumption and extending battery life in portable devices. The device enters a low-power shutdown mode, drawing a mere 1µA of supply current, and wakes up again once it senses a transition on any receiver or transmitter input.

The MAX3224EAP+ is capable of transmitting at data rates up to 1Mbps, making it suitable for high-speed serial communication. Additionally, it is equipped with a 1µF charge pump capacitor, which simplifies the design by reducing the number of external components required. This feature helps in minimizing the overall footprint of the circuit, a vital aspect for space-constrained applications.

This transceiver includes two drivers and two receivers, providing the necessary interface for full-duplex communication. The MAX3224EAP+ also features a robust ESD protection, safeguarding the device against electrostatic discharges up to ±15kV using the Human Body Model (HBM), ensuring reliability and stability in harsh environments.

The MAX3224EAP+ is available in a 20-pin SSOP (Shrink Small Outline Package) that offers a compact size without compromising on performance. Its temperature range of -40°C to +85°C guarantees operation in a wide range of environmental conditions, making it a versatile choice for various applications including portable computing devices, PDAs, printers, and data terminals.

In summary, the MAX3224EAP+ from Maxim Integrated is a feature-rich RS-232 transceiver that offers high-speed communication, low power consumption, and reliable protection features, all packed in a small form factor suitable for a multitude of electronic applications.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2629 $69.7887
6+ $19.0875 $114.5250
9+ $18.4911 $166.4199
12+ $17.8946 $214.7352
15+ $17.2981 $259.4715
20+ $15.5086 $310.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,384 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess