EN
  • EN
  • DE

KSZ8091MNXCA

Part No KSZ8091MNXCA
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description 10Base-T/100Base-TX Physical Layer Transceiver | IC TXRX PHY 10/100 3.3V 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type Transceiver
Protocol MII, RMII
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage (V) 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number KSZ8091
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1193814-KSZ8091MNXCA
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8091MNXCA CAD Model

Description

Microchip Technology's KSZ8091MNXCA Ethernet Transceiver

The KSZ8091MNXCA is a highly integrated Ethernet transceiver from the industry-leading Microchip Technology. This state-of-the-art component is designed to enable network connectivity in a wide range of applications, including industrial automation, automotive systems, consumer electronics, and smart energy management solutions.

Key Features

  • Reduced Power Operation: The KSZ8091MNXCA supports Energy Efficient Ethernet (IEEE 802.3az) which allows for reduced power consumption during periods of low data activity, making it an eco-friendly choice for modern networking equipment.
  • Robust Performance: It operates over a single 3.3V power supply and features a 10BASE-T/100BASE-TX Ethernet PHYceiver that ensures reliable data transmission even in harsh industrial environments.
  • Flexible Interface Options: With an MII (Media Independent Interface) and RMII (Reduced Media Independent Interface), the transceiver provides versatile connectivity options for various system architectures.
  • Advanced Cable Diagnostics: The built-in cable diagnostic features enable quick identification of cable faults, significantly reducing maintenance time and improving system uptime.
  • Auto-negotiation: This functionality allows the transceiver to automatically select the highest-speed connection available, up to 100 Mbps, ensuring optimal performance without manual configuration.

Applications

The KSZ8091MNXCA is ideal for applications that require stable and efficient network connections. Its robust design makes it suitable for:

  • Industrial Control Systems
  • Building Automation
  • Embedded Networking
  • Automotive Infotainment Systems
  • Smart Grid Infrastructure

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the KSZ8091MNXCA is no exception. This transceiver is built to meet the high standards of performance and reliability that customers have come to expect from Microchip products.

With its compact footprint, the KSZ8091MNXCA is available in a 32-pin QFN package, making it easy to integrate into a variety of design layouts. Whether you are developing a new networking device or upgrading an existing system, the KSZ8091MNXCA provides a cost-effective solution that does not compromise on quality or performance.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8208 $50.7744
44+ $2.3145 $101.8380
67+ $2.2422 $150.2274
93+ $2.1699 $201.8007
120+ $2.0976 $251.7120
160+ $1.8806 $300.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess