EN
  • EN
  • DE

LPC1765FET100,551

Part No LPC1765FET100,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 100TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
Manufacturer NXP
Series LPC17xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, I²C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 70
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.4V ~ 3.6V
Data Converters A/D 8x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TFBGA
Case / Package 100-TFBGA (9x9)
Family Name LPC17
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-7565, 935294507551, LPC1765FET100,551-ND, LPC1765FET100551
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923699-LPC1765FET100,551
Ultra Librarian 3D Model Ultra Librarian LPC1765FET100,551 CAD Model

Description

NXP LPC1765FET100,551 Microcontroller

The NXP LPC1765FET100,551 is a high-performance microcontroller that is part of the widely acclaimed LPC1700 series, designed for embedded applications that require a blend of power efficiency, performance, and advanced peripherals. This microcontroller is based on a 32-bit ARM Cortex-M3 processor core, which operates at frequencies of up to 100 MHz, providing a balanced approach to computing power and energy consumption.

One of the standout features of the LPC1765FET100,551 is its comprehensive set of integrated peripherals. It includes an extensive range of communication interfaces such as multiple UARTs, SPI, I2C, and CAN, making it ideal for industrial control, networking, and automation applications. Additionally, it comes with a robust set of I/O options, enabling designers to interface with a variety of external devices and sensors.

The device boasts a substantial 256 KB of on-chip flash memory, providing ample space for application code, and 64 KB of RAM for efficient data storage and manipulation. The in-system programming and in-application programming capabilities allow for easy firmware updates, enhancing the flexibility and longevity of applications built around this microcontroller.

For applications demanding precise timing and control, the LPC1765FET100,551 is equipped with multiple 32-bit timers, a PWM unit, and a Real-Time Clock (RTC), which together provide a robust timing solution. The onboard 12-bit Analog-to-Digital Converter (ADC) and Digital-to-Analog Converter (DAC) facilitate the processing of analog signals, which is essential for sensor interfacing and control tasks.

Designed with power efficiency in mind, the LPC1765FET100,551 supports multiple power modes, allowing the system to conserve energy during idle or low-activity periods. This feature is particularly important for battery-powered or energy-sensitive applications. Additionally, its 100-pin LQFP package ensures a compact footprint, making it suitable for space-constrained applications.

In summary, the NXP LPC1765FET100,551 is a versatile and powerful microcontroller that provides a perfect solution for a wide range of applications. Its robust architecture, combined with a rich set of peripherals and power-saving features, makes it a go-to choice for engineers and developers looking to create reliable and efficient embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4776 $58.9552
4+ $27.6120 $110.4480
6+ $26.6791 $160.0746
9+ $24.8135 $223.3215
11+ $23.8806 $262.6866
14+ $22.9478 $321.2692
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess