EN
  • EN
  • DE

LPC1751FBD80,551

Part No LPC1751FBD80,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 80LQFP / MCU 32-bit ARM Cortex M3 RISC 32KB Flash 2.5V/3.3V 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC17xx
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 52
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2.4 V ~ 3.6 V
Data Converters A/D 6x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 779971-LPC1751FBD80,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1751
Introduction Date May 28, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC1751FBD80,551 CAD Model

Description

The LPC1751FBD80,551 is a robust, high-performance microcontroller from NXP's LPC1700 series, designed for embedded applications requiring a blend of low power consumption and advanced features. This microcontroller is built around a 32-bit ARM Cortex-M3 processor, which offers impressive processing capabilities while maintaining efficiency in both active and sleep modes.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 100 MHz.
  • Memory: 32 KB of on-chip flash memory and 8 KB of SRAM, providing ample space for code storage and efficient data handling.
  • Digital Peripherals: Includes a range of digital peripherals such as GPIO, timers, UARTs, I2C, SPI, and more, enabling versatile interfacing with a wide array of external components.
  • Analog Features: Comes equipped with an 8-channel 10-bit ADC, allowing the microcontroller to process analog signals and interface with sensors.
  • Connectivity: Features multiple serial interfaces for robust connectivity options, including USB 2.0 Full-Speed device, CAN, and more.
  • Package: Available in an 80-pin LQFP package, which is suitable for space-constrained applications while still offering enough I/O pins for complex tasks.
  • Power Efficiency: The device includes power-saving modes such as Sleep, Deep-sleep, and Power-down modes for energy-critical applications.
  • System Control: A comprehensive system control unit for clock generation, system reset, and power management.

The LPC1751FBD80,551 is an ideal choice for a wide range of applications, including industrial control, medical systems, e-vehicle interfaces, and handheld devices. Its combination of processing power, memory capacity, and peripheral set makes it a versatile platform for designers looking to create sophisticated and reliable systems.

Applications:

Due to its rich feature set and flexible I/O options, the LPC1751FBD80,551 microcontroller is well-suited for:

  • Industrial automation and control systems
  • Medical devices and diagnostic equipment
  • Automotive interfaces and diagnostics
  • Consumer electronics
  • Internet of Things (IoT) devices

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6029 $51.6174
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess