Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Core Architecture ARM
Data Bus Width 32 b
Frequency 72 MHz
Interface CAN, I2C, SPI, UART, USART
Lead Free Yes
Max Frequency 72 MHz
Maximum Operating Temperature 105 °C
Max Power Dissipation 1.5 W
Max Supply Voltage 3.6 V
Memory Size 64 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 2.4 V
Mount Surface Mount
Number of ADC Channels 16
Number of I/Os 32
Number of Pins 48
Number of Programmable I/O 32
Number of Timers/Counters 4
Operating Supply Voltage 3.3 V
Oscillator Type Internal
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Radiation Hardening No
RAM Size 12 kB
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542310000
Watchdog Timer Yes
Weight 178.250008 g
Win Source Part Number 1006800-LPC1517JBD48E
Categories Embedded - Microprocessors
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC1517JBD48E CAD Model

Description

NXP LPC1517JBD48E Microcontroller

The NXP LPC1517JBD48E is a high-performance microcontroller that belongs to the LPC1500 series, designed to cater to the demanding requirements of motor control applications and advanced embedded systems. This microcontroller combines the power and flexibility of the ARM Cortex-M3 processor with a rich set of peripherals and features that enable efficient and sophisticated control in a variety of applications.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 72 MHz, provides the backbone for the microcontroller, delivering robust computational performance and real-time processing capabilities.
  • Memory: Equipped with 64 KB of on-chip flash memory and 12 KB of SRAM, the LPC1517JBD48E can handle complex programs and provide ample space for data storage.
  • Timers: Multiple timers including a state-configurable timer (SCT), four general-purpose timers, and a Repetitive Interrupt Timer (RIT) for precise timing operations.
  • Analog: Features an 8-channel, 12-bit ADC with a sample rate of up to 2.4 MS/s, allowing for accurate analog signal measurement and conversion.
  • Serial Communication: Comprehensive serial communication interfaces including USART, SPI, I2C, and a Smart Card Interface, providing versatile options for connectivity.
  • Digital Peripherals: Includes up to 54 General Purpose I/O (GPIO) pins, GPIO interrupt generation capability, and several digital peripherals to enhance functionality.
  • Motor Control: Specialized features for motor control, such as the Quadrature Encoder Interface (QEI) and PWM outputs, make this microcontroller ideal for applications like electric motors, industrial automation, and robotics.
  • Packages: Available in a compact 48-pin LQFP package, which is suitable for space-constrained applications.

Applications:

The LPC1517JBD48E is designed for a broad range of applications, particularly those requiring sophisticated control mechanisms. These include:

  • Industrial motor control
  • Robotics and automation systems
  • Automotive control units
  • Home appliances with advanced control features
  • Embedded audio and voice recognition systems

With its robust architecture, comprehensive set of features, and advanced control capabilities, the NXP LPC1517JBD48E microcontroller is a versatile and powerful solution for engineers and developers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC8XX 133MHZ 357BGA / MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
Need more? Email Us
ECAD model for KMPC866PZP133A
NXP / Nexperia
IC MCU 32BIT ROMLESS 364MAPBGA / ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 400MHz, 133MHz 364-LFBGA (17x17)
Lowest to $74.9731
ECAD model for SVF522R3K1CMK4
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
NXP / Nexperia
IC MCU 16/32BIT 64KB FLSH 64LQFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Lowest to $29.3374
ECAD model for LPC2142FBD64,151
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $70.9154
ECAD model for MCIMX6X4CVM08AC
Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A
NXP / Nexperia
IC MPU Q OR IQ 800MHZ 425TEBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Need more? Email Us
ECAD model for P1014NSE5DFB
STMicroelectronics
IC MCU 32BIT 2MB FLASH 100ETQFP / e200z420 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)
Lowest to $24.4695
ECAD model for SPC584B70E3EHC0X

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9378 $59.6268
13+ $8.1541 $106.0033
19+ $7.8993 $150.0867
27+ $7.6445 $206.4015
34+ $7.3897 $251.2498
46+ $6.6252 $304.7592
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention