EN
  • EN
  • DE
  • IT

LPC1224FBD48/121

Part No LPC1224FBD48/121
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 48KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 45MHz
Number of I/O 39
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 206563-LPC1224FBD48/121
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC1224FBD48/121 CAD Model

Description

NXP LPC1224FBD48/121 Microcontroller

The NXP LPC1224FBD48/121 is a robust, low-power microcontroller designed to meet the demands of a wide range of industrial, consumer, and general-purpose applications. This microcontroller is part of the LPC1200 series, which is renowned for its high efficiency and performance in small packages.

The LPC1224FBD48/121 is based on a 32-bit ARM Cortex-M0 processor, which operates at frequencies of up to 33 MHz. The ARM Cortex-M0 core is a popular choice for embedded systems due to its excellent power efficiency and processing capabilities. This makes the LPC1224FBD48/121 an ideal choice for applications that require a compact, yet powerful microcontroller.

Key features of the LPC1224FBD48/121 include:

  • Memory: It comes with 16 KB of on-chip flash memory and 4 KB of SRAM, providing ample space for application code and data storage.
  • I/O Options: This microcontroller offers 38 GPIO pins, which provide the flexibility needed to interface with a wide range of peripherals and sensors.
  • Serial Interfaces: It includes multiple serial interfaces such as I2C, SPI, and UART, allowing for easy communication with other devices and systems.
  • Timers and PWM: With multiple 32-bit timers, as well as PWM channels, this device can handle complex timing tasks and control applications.
  • Analog Features: The LPC1224FBD48/121 also features an 8-channel, 10-bit ADC, which is perfect for analog sensor integration and data acquisition tasks.
  • Power Efficiency: The microcontroller supports multiple power modes, including a deep power-down mode, which helps to minimize power consumption during periods of inactivity.
  • Package: It is available in a compact 48-pin LQFP package, which makes it suitable for space-constrained applications.
  • Development Support: NXP provides extensive development support for the LPC1224FBD48/121, including software libraries, development boards, and a dedicated community forum.

The LPC1224FBD48/121 is a versatile microcontroller that strikes a balance between performance and power consumption. Whether you're designing a smart sensor, working on home automation, or creating a battery-powered device, this microcontroller offers a reliable and efficient solution for your embedded projects.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess