EN
  • EN
  • DE

LPC11E68JBD48

Part No LPC11E68JBD48
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828184-LPC11E68JBD48
Ultra Librarian 3D Model Ultra Librarian LPC11E68JBD48 CAD Model

Description

The NXP LPC11E68JBD48 is a powerful and versatile microcontroller that is part of the LPC1100XL series, known for its exceptional efficiency and performance. Designed to cater to a wide range of applications, this microcontroller is an ideal choice for embedded systems requiring low power consumption, advanced communication features, and high levels of system integration.

Key Features

  • Core: ARM Cortex-M0+ processor, which operates at frequencies of up to 50 MHz, offering a balanced combination of energy efficiency and processing power.
  • Memory: Equipped with 256 KB of on-chip flash memory and 36 KB of SRAM, providing ample space for complex applications and data storage.
  • I/O Pins: The microcontroller features 48 GPIO pins, allowing for flexible connection options and a wide range of peripheral integrations.
  • Serial Communication: Includes a rich set of serial peripherals, such as SPI, I2C, USART, and CAN, facilitating easy communication with other devices and systems.
  • Timers: Comes with multiple 32-bit and 16-bit timers, as well as a state-configurable timer for complex timing requirements.
  • Analog: Features an 8-channel, 12-bit ADC (Analog-to-Digital Converter), which provides precise analog signal measurement capabilities.

Advanced Integration

The LPC11E68JBD48 microcontroller integrates various system functions that help reduce the overall system cost and board space. These include an on-chip oscillator, brown-out detect circuit, and a watchdog timer, ensuring reliable operation under varying conditions. Additionally, the microcontroller supports in-system programming and in-application programming, making it easy to update firmware after deployment.

Applications

With its robust feature set, the LPC11E68JBD48 is suitable for a diverse range of applications, including industrial control systems, consumer electronics, automotive systems, and Internet of Things (IoT) devices. Its low power consumption makes it particularly well-suited for battery-powered applications where long operational life is critical.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7128 $51.9792
33+ $3.0464 $100.5312
51+ $2.9512 $150.5112
71+ $2.8560 $202.7760
91+ $2.7608 $251.2328
122+ $2.4752 $301.9744
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,330 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess