EN
  • EN
  • DE

LPC11A11FHN33/001

Part No LPC11A11FHN33/001
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 32HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series LPC11Axx
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 28
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.6V ~ 3.6V
Data Converters A/D 8x10b SAR; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VQFN Exposed Pad
Supplier Device Package 32-HVQFN (7x7)
Base Product Number LPC11
Standard Package 76 pcs
MSL Level 3 (168 Hours)
REACH Status REACH info available upon request
ECCN 3A991A2
HTSUS 8542.31.0000
Win Source Part Number 828183-LPC11A11FHN33/001
Ultra Librarian 3D Model Ultra Librarian LPC11A11FHN33/001 CAD Model

Description

The NXP LPC11A11FHN33/001 is a robust and versatile microcontroller that is part of the LPC1100 series, designed to offer a perfect blend of energy efficiency, performance, and cost-effectiveness. This device is based on a 32-bit ARM Cortex-M0 processor core operating at frequencies of up to 50 MHz, making it an ideal choice for a wide range of industrial, consumer, and general-purpose applications.

Key Features:

  • Processor: 32-bit ARM Cortex-M0 CPU, which provides high-efficiency instruction execution.
  • Memory: Equipped with 8 KB of on-chip Flash memory and 2 KB of RAM, ensuring ample space for application code and data storage.
  • Package: Housed in a compact 33-pin HVQFN package, the LPC11A11FHN33/001 is designed for space-constrained applications.
  • Digital Peripherals: Includes a variety of digital peripherals such as GPIO, timers, and UARTs for comprehensive system control and communication.
  • Analog Features: Comes with an integrated 10-bit ADC (Analog-to-Digital Converter), allowing the microcontroller to interface with analog sensors and devices.
  • Clock System: Features an innovative clock system that supports multiple power profiles, enabling efficient power management across various modes of operation.
  • Serial Interfaces: Provides a range of serial interfaces, including I2C, SPI, and USART, for easy integration with external components and peripheral devices.
  • Power Management: Advanced power management techniques are employed, which include an ultra-low power mode for significant energy savings when the device is idle.

Applications:

The LPC11A11FHN33/001 is a versatile MCU that can be used in a variety of applications such as:

  • Industrial automation and control systems
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Battery-powered applications
  • Sensing and monitoring systems

With its integrated features and capabilities, the NXP LPC11A11FHN33/001 microcontroller is an excellent choice for designers looking for a low-cost, low-power, and high-performance solution for their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess