EN
  • EN
  • DE
  • IT

LPC1114FHN48/302

Part No LPC1114FHN48/302
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 300577-LPC1114FHN48/302
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1114FHN48/302 CAD Model

Description

NXP LPC1114FHN48/302 Microcontroller

The NXP LPC1114FHN48/302 is a highly capable microcontroller that belongs to the LPC1100 series, known for its exceptional efficiency and performance. Designed for embedded applications, this microcontroller is based on a 32-bit ARM Cortex-M0 processor core operating at frequencies of up to 50 MHz. Its small form factor and low power consumption make it an ideal choice for a wide range of applications, including industrial control, automation, and IoT devices.

Key Features:

  • Core: ARM Cortex-M0 processor, up to 50 MHz.
  • Memory: 32 KB of on-chip flash programming memory and 8 KB of SRAM.
  • I/O: Up to 42 General Purpose I/O (GPIO) pins with configurable pull-up/pull-down resistors.
  • Timers: Multiple 32-bit and 16-bit timers, as well as an advanced Real-Time Clock (RTC) for time-critical applications.
  • Serial Interfaces: Includes UART, I2C, and SPI for versatile peripheral connections.
  • Analog: Integrated 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels for analog signal processing.
  • Power Efficiency: Ultra-low power consumption with integrated power profiles for various modes, including sleep and deep power-down modes.
  • Packaging: Available in a 48-pin HVQFN package that is both space-saving and suitable for automated assembly processes.

Advanced Peripherals:

The LPC1114FHN48/302 is equipped with an array of advanced peripherals that support its versatile performance. With its Serial Wire Debug (SWD) and In-System Programming (ISP)/In-Application Programming (IAP) capabilities, developers have the flexibility to update firmware and perform debugging tasks efficiently. The device also features an integrated Phase-Locked Loop (PLL) for CPU clock generation, enhancing its ability to operate in a variety of system clock configurations.

Applications:

With its robust feature set and flexible I/O options, the LPC1114FHN48/302 is well-suited for a host of applications, including but not limited to consumer electronics, battery-operated devices, gaming peripherals, and sensor systems. Its low power profile also makes it an excellent choice for portable and wearable technology.

Whether you're developing a complex industrial system or a simple hobbyist project, the NXP LPC1114FHN48/302 provides the performance, reliability, and adaptability to meet your design requirements.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess