EN
  • EN
  • DE
  • IT

LPC1113FBD48/302

Part No LPC1113FBD48/302
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 24KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 42
Program Memory Size 24KB (24K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 206554-LPC1113FBD48/302
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC1113FBD48/302 CAD Model

Description

The NXP LPC1113FBD48/302 is a highly capable microcontroller that forms part of the widely acclaimed LPC1100 family. Designed with a focus on high performance and low power consumption, this device is ideal for a wide range of applications in the industrial, consumer, and computing markets.

Key Features

  • Core: At the heart of the LPC1113FBD48/302 is a powerful ARM Cortex-M0 processor, which operates at frequencies of up to 50 MHz, providing users with a perfect balance between processing power and energy efficiency.
  • Memory: This microcontroller is equipped with 24 KB of on-chip flash memory and 8 KB of SRAM, ensuring ample space for complex programs and real-time data processing.
  • I/O Options: It offers a versatile set of I/O options including 36 GPIO pins, which can be used for a variety of peripherals and custom functions to meet the needs of diverse applications.
  • Serial Communication: The device supports multiple serial communication interfaces, including I2C, SPI, and UART, allowing for easy integration into a communication network and facilitating data exchange with other devices.

Advanced Peripherals

The LPC1113FBD48/302 also boasts a range of integrated peripherals. These include an 8-channel 10-bit ADC for analog signal processing, a 32-bit timer, and multiple 16-bit timers, which can be used for precise event timing and wave generation. Additionally, the microcontroller includes a Watchdog Timer for system reliability and a SSP/SPI interface for enhanced connectivity options.

Energy Efficiency

NXP has engineered the LPC1113FBD48/302 with energy efficiency in mind. It features an ultra-low power mode and a power-on reset (POR) and brown-out detect circuitry to ensure reliable operation even in unstable power conditions. This makes the microcontroller particularly suitable for battery-powered and portable devices where power conservation is critical.

Package and Support

The microcontroller comes in a compact 48-pin LQFP package, which is conducive to space-constrained applications. NXP provides comprehensive development support for the LPC1113FBD48/302, including software libraries, development tools, and a robust community forum for troubleshooting and knowledge sharing.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9114 $55.3798
16+ $6.4915 $103.8640
24+ $6.2886 $150.9264
33+ $6.0857 $200.8281
43+ $5.8829 $252.9647
57+ $5.2743 $300.6351
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,574 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess