EN
  • EN
  • DE

LPC1111FHN33/201

Part No LPC1111FHN33/201
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Cortex-M0 based microcontrollers with industry-leading power and efficiency
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204081-LPC1111FHN33/201
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1111FHN33/201 CAD Model

Description

NXP LPC1111FHN33/201 Microcontroller

The NXP LPC1111FHN33/201 is a highly capable microcontroller designed for embedded applications requiring low power consumption and high performance. This device is part of NXP's LPC1100 series, which is renowned for its exceptional efficiency and processing capabilities, making it an ideal choice for a wide range of industrial, consumer, and computing applications.

Key Features:

  • CPU: The LPC1111FHN33/201 is equipped with a 32-bit ARM Cortex-M0 processor core, which operates at frequencies of up to 50 MHz, delivering the perfect balance between power efficiency and processing power.
  • Memory: It comes with 8 KB of on-chip flash memory and 2 KB of SRAM, providing ample space for code storage and efficient data management.
  • I/O Ports: The microcontroller offers 20 GPIO pins that allow for versatile connection options with peripherals and other devices, enhancing its adaptability in various system configurations.
  • Communication Interfaces: It supports multiple communication protocols, including I2C, SPI, and UART, enabling seamless data transfer and connectivity with other components within a system.
  • Power Efficiency: Designed for power-sensitive applications, the LPC1111FHN33/201 features multiple power-saving modes, including a deep power-down mode that significantly reduces power consumption when the device is not in active use.
  • Package: The microcontroller is available in a 33-pin HVQFN package, which provides a compact footprint suitable for space-constrained applications.

Applications:

The LPC1111FHN33/201 is versatile enough to be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Battery-powered devices
  • Alarm systems
  • Lighting control
  • Small home appliances

Conclusion:

The NXP LPC1111FHN33/201 microcontroller is a robust, high-performance solution for designers looking to enhance their products with a powerful, yet energy-efficient processing core. Its rich feature set and flexible I/O options make it an excellent choice for a multitude of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess