EN
  • EN
  • DE

LPC1111FHN33/103,5

Part No LPC1111FHN33/103,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 33HVQFN / MCU 32-bit ARM Cortex M0 RISC 8KB Flash 3.3V 32-Pin HVQFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC1100L
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 28
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VQFN Exposed Pad
Manufacturer Package 32-HVQFN (7x7)
Win Source Part Number 779937-LPC1111FHN33/103,5
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1111
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LPC1111FHN33/103,5 CAD Model

Description

The LPC1111FHN33/103,5 is a high-performance microcontroller from NXP Semiconductors, designed for embedded applications requiring a blend of low power consumption and efficient processing. This microcontroller is part of the LPC1100 family, which is known for its cost-effectiveness and power efficiency, making it a popular choice for a wide range of industrial and consumer applications.

Key Features

  • Core: The LPC1111FHN33/103,5 is built around a 32-bit ARM Cortex-M0 processor, which operates at frequencies of up to 50 MHz. This core provides the ideal balance between energy efficiency and performance for handling complex algorithms and control tasks.
  • Memory: It comes equipped with 8 KB of on-chip flash memory and 2 KB of RAM, supporting robust applications and facilitating efficient data management.
  • I/O Ports: This microcontroller features up to 28 General Purpose I/O (GPIO) pins, offering flexibility in connecting with peripherals and custom hardware interfaces.
  • Serial Interfaces: It includes a range of serial communication options such as I2C, SPI, and UART, allowing for easy integration with other components and systems.
  • Power Efficiency: The LPC1111FHN33/103,5 is designed with power-saving modes like Sleep and Deep-Sleep, which significantly reduce power consumption when the device is idle or performing minimal tasks.
  • Packaging: Housed in a compact 33-pin HVQFN package, the microcontroller is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance even in extreme conditions.

Applications

The NXP LPC1111FHN33/103,5 microcontroller is versatile and can be used in various applications such as:

  • Industrial control systems
  • Consumer electronics
  • Battery-powered devices
  • Sensor hubs
  • Home automation
  • Internet of Things (IoT) devices

With its robust feature set and power efficiency, the LPC1111FHN33/103,5 is an ideal choice for designers looking to develop sophisticated and reliable products in a cost-effective manner.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9935 $67.9740
9+ $13.9432 $125.4888
13+ $13.5077 $175.6001
18+ $13.0723 $235.3014
23+ $12.6369 $290.6487
31+ $11.3294 $351.2114
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess