EN
  • EN
  • DE

LPC1102UK/CP3279

Part No LPC1102UK/CP3279
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1305+;1
Reference case WLCSP16
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 710841-LPC1102UK/CP3279
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC1102UK/CP3279 CAD Model

Description

The NXP LPC1102UK/CP3279 microcontroller is a high-performance, low-power device that is part of NXP's LPC1100 series. This microcontroller is designed for embedded applications requiring a balance between performance and power efficiency. Utilizing a 32-bit ARM Cortex-M0 processor, the LPC1102UK/CP3279 is an ideal choice for a wide range of industrial, consumer, and general-purpose applications.

Key Features

  • CPU: 32-bit ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: Offers up to 32 KB of flash memory and 8 KB of SRAM, providing ample space for complex applications and data storage.
  • Low Power Consumption: Designed with power efficiency in mind, it supports multiple power modes, including a deep power-down mode for minimal power usage during periods of inactivity.
  • Serial Communication Interfaces: Includes a variety of serial interfaces such as UART, I2C, and SPI, allowing for flexible communication with peripheral devices.
  • GPIO: A rich set of General-Purpose Input/Output (GPIO) pins are available for interfacing with external hardware.
  • Timers and Analog Comparators: Equipped with multiple timers and a built-in analog comparator to support complex timing and control operations.
  • Package: Available in an ultra-small WLCSP (Wafer Level Chip Scale Package), making it suitable for space-constrained applications.

Applications

The LPC1102UK/CP3279 is versatile enough to be used in a variety of applications, such as:

  • Industrial control systems
  • Battery-powered devices
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Alarm systems
  • Medical monitoring equipment

Development Support

NXP provides comprehensive development support for the LPC1102UK/CP3279 with a full suite of software tools, including the LPCXpresso integrated development environment (IDE) and extensive libraries. Additionally, developers can leverage the vast ARM ecosystem for third-party tools and software, which further simplifies the development process and accelerates time to market.

You May Also Be Interested in

Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Infineon Technologies
Lowest to $9.7932
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
STMicroelectronics
Lowest to $1.4553
Texas Instruments
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7676 $60.2816
38+ $3.0908 $117.4504
58+ $2.9949 $173.7042
80+ $2.8979 $231.8320
104+ $2.8009 $291.2936
138+ $2.5121 $346.6698
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess